☰
16KXF3300MEFC20X20
16KXF3300MEFC20X20
Active
Description:  CAP ALUM 3300UF 20% 16V SNAP
Manufacturer:  Rubycon
History Price: $1.7687
In Stock: 22950
16KXF3300MEFC20X20 Specification
Specification
Part No
16KXF3300MEFC20X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.787" Dia (20.00mm)
Height - Seated (Max)
0.866" (22.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
1.06 A @ 120 Hz
Ripple Current @ High Frequency
1.219 A @ 10 kHz
16KXF3300MEFC20X20 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 101 customer reviews from all over the world
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)
Heloísa Costa
Brazil
5 stars
2026-09-18 20:54
Very good seller very good product I recommend I am very satisfied thank you very much