☰
160SGV22M10X10.5
160SGV22M10X10.5
Active
Description:  CAP ALUM 22UF 20% 160V SMD
Manufacturer:  Rubycon
History Price: $0.65
In Stock: 36055
160SGV22M10X10.5 Specification
Specification
Part No
160SGV22M10X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
150 mA @ 120 Hz
Size / Dimension
225 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.433" (11.00mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
160SGV22M10X10.5 PDF Datasheet
160SGV22M10X10.5 Related Parts
160BXA100MEFC18X20
160BXA100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXA33MEFCT810X20
160BXA33MEFCT810X20
Rubycon
CAP ALUM 33UF 20% 160V RADIAL
160BXC100MEFC12.5X25
160BXC100MEFC12.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFC16X20
160BXC100MEFC16X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFCG412.5X25
160BXC100MEFCG412.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC10MEFC10X16
160BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC10MEFCT810X16
160BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC150MEFC16X25
160BXC150MEFC16X25
Rubycon
CAP ALUM 150UF 20% 160V RADIAL
160BXC220M16X31.5
160BXC220M16X31.5
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFC18X25
160BXC220MEFC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFCGC18X25
160BXC220MEFCGC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC22MEFC10X20
160BXC22MEFC10X20
Rubycon
CAP ALUM 22UF 20% 160V RADIAL
160SGV22M10X10.5 Compare Parts
  • 160SGV22M10X10.5 vs 160YXF9KEFCT810X12.5
  • 160SGV22M10X10.5 vs 160YXF9KEFCT78X11.5
  • 160SGV22M10X10.5 vs 160YXF9KEFC8X11.5
  • 160SGV22M10X10.5 vs 160YXF9KEFC10X12.5
  • 160SGV22M10X10.5 vs 160YXF68MEFCG412.5X25
  • 160SGV22M10X10.5 vs 160YXF68MEFC12.5X25
  • 160SGV22M10X10.5 vs 160YXF6.8KEFCTA8X11.5
  • 160SGV22M10X10.5 vs 160YXF6.8KEFCT78X11.5
  • 160SGV22M10X10.5 vs 160YXF6.8KEFC8X11.5
  • 160SGV22M10X10.5 vs 160YXF22MEFCT810X20
  • 160SGV22M10X10.5 vs 160YXF22MEFC10X20
  • 160SGV22M10X10.5 vs 160YXF220MEFCGC18X35.5
  • 160SGV22M10X10.5 vs 160YXF220MEFC18X35.5
  • 160SGV22M10X10.5 vs 160YXF15KEFCTA8X11.5
  • 160SGV22M10X10.5 vs 160YXF15KEFCT810X12.5
  • 160SGV22M10X10.5 vs 160YXF15KEFCT78X11.5
  • 160SGV22M10X10.5 vs 160YXF15KEFC10X12.5
  • 160SGV22M10X10.5 vs 160YXF12KEFCTA8X11.5
  • 160SGV22M10X10.5 vs 160YXF12KEFCT810X12.5
  • 160SGV22M10X10.5 vs 160YXF12KEFCT78X11.5
  • 160SGV22M10X10.5 vs 160YXF12KEFC8X11.5
  • 160SGV22M10X10.5 vs 160YXF12KEFC10X12.5
  • 160SGV22M10X10.5 vs 160YXF100MEFCGC16X25
  • 160SGV22M10X10.5 vs 160YXF100MEFC16X25
  • 160SGV22M10X10.5 vs 160YXA22MEFCT810X16
  • 160SGV22M10X10.5 vs 160YXA220MEFCGC16X35.5
  • 160SGV22M10X10.5 vs 160YK22MT810X16
  • 160SGV22M10X10.5 vs 160YK100MEFC12.5X25
  • 160SGV22M10X10.5 vs 160WXA47MEFCGC16X16
  • 160SGV22M10X10.5 vs 160WXA47MEFC16X16
  • 160SGV22M10X10.5 vs 160WXA220MEFC18X25
  • 160SGV22M10X10.5 vs 160WXA10MEFCT810X9
  • 160SGV22M10X10.5 vs 160WXA10MEFC10X9
  • 160SGV22M10X10.5 vs 160WA47MEFCG412.5X16
  • 160SGV22M10X10.5 vs 160WA47MEFC12.5X16
  • 160SGV22M10X10.5 vs 160WA33MEFCG412.5X16
  • 160SGV22M10X10.5 vs 160WA33MEFC12.5X16
  • 160SGV22M10X10.5 vs 160WA220MEFCGC18X25
  • 160SGV22M10X10.5 vs 160WA220MEFC18X25
  • 160SGV22M10X10.5 vs 160WA10MEFCT810X9
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping