☰
160MXG1000MEFCSN22X40
160MXG1000MEFCSN22X40
Active
Description:  CAP ALUM 1000UF 20% 160V SNAP
Manufacturer:  Rubycon
History Price: $3.1026
In Stock: 14960
160MXG1000MEFCSN22X40 Specification
Specification
Part No
160MXG1000MEFCSN22X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.37 A @ 120 Hz
Size / Dimension
3.555 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
160MXG1000MEFCSN22X40 PDF Datasheet
160MXG1000MEFCSN22X40 Datasheet
160MXG1000MEFCSN22X40 Related Parts
160BXA100MEFC18X20
160BXA100MEFC18X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXA33MEFCT810X20
160BXA33MEFCT810X20
Rubycon
CAP ALUM 33UF 20% 160V RADIAL
160BXC100MEFC12.5X25
160BXC100MEFC12.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFC16X20
160BXC100MEFC16X20
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC100MEFCG412.5X25
160BXC100MEFCG412.5X25
Rubycon
CAP ALUM 100UF 20% 160V RADIAL
160BXC10MEFC10X16
160BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC10MEFCT810X16
160BXC10MEFCT810X16
Rubycon
CAP ALUM 10UF 20% 160V RADIAL
160BXC150MEFC16X25
160BXC150MEFC16X25
Rubycon
CAP ALUM 150UF 20% 160V RADIAL
160BXC220M16X31.5
160BXC220M16X31.5
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFC18X25
160BXC220MEFC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC220MEFCGC18X25
160BXC220MEFCGC18X25
Rubycon
CAP ALUM 220UF 20% 160V RADIAL
160BXC22MEFC10X20
160BXC22MEFC10X20
Rubycon
CAP ALUM 22UF 20% 160V RADIAL
160MXG1000MEFCSN22X40 Compare Parts
  • 160MXG1000MEFCSN22X40 vs 160YXF9KEFCT810X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF9KEFCT78X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF9KEFC8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF9KEFC10X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF68MEFCG412.5X25
  • 160MXG1000MEFCSN22X40 vs 160YXF68MEFC12.5X25
  • 160MXG1000MEFCSN22X40 vs 160YXF6.8KEFCTA8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF6.8KEFCT78X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF6.8KEFC8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF22MEFCT810X20
  • 160MXG1000MEFCSN22X40 vs 160YXF22MEFC10X20
  • 160MXG1000MEFCSN22X40 vs 160YXF220MEFCGC18X35.5
  • 160MXG1000MEFCSN22X40 vs 160YXF220MEFC18X35.5
  • 160MXG1000MEFCSN22X40 vs 160YXF15KEFCTA8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF15KEFCT810X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF15KEFCT78X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF15KEFC10X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF12KEFCTA8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF12KEFCT810X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF12KEFCT78X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF12KEFC8X11.5
  • 160MXG1000MEFCSN22X40 vs 160YXF12KEFC10X12.5
  • 160MXG1000MEFCSN22X40 vs 160YXF100MEFCGC16X25
  • 160MXG1000MEFCSN22X40 vs 160YXF100MEFC16X25
  • 160MXG1000MEFCSN22X40 vs 160YXA22MEFCT810X16
  • 160MXG1000MEFCSN22X40 vs 160YXA220MEFCGC16X35.5
  • 160MXG1000MEFCSN22X40 vs 160YK22MT810X16
  • 160MXG1000MEFCSN22X40 vs 160YK100MEFC12.5X25
  • 160MXG1000MEFCSN22X40 vs 160WXA47MEFCGC16X16
  • 160MXG1000MEFCSN22X40 vs 160WXA47MEFC16X16
  • 160MXG1000MEFCSN22X40 vs 160WXA220MEFC18X25
  • 160MXG1000MEFCSN22X40 vs 160WXA10MEFCT810X9
  • 160MXG1000MEFCSN22X40 vs 160WXA10MEFC10X9
  • 160MXG1000MEFCSN22X40 vs 160WA47MEFCG412.5X16
  • 160MXG1000MEFCSN22X40 vs 160WA47MEFC12.5X16
  • 160MXG1000MEFCSN22X40 vs 160WA33MEFCG412.5X16
  • 160MXG1000MEFCSN22X40 vs 160WA33MEFC12.5X16
  • 160MXG1000MEFCSN22X40 vs 160WA220MEFCGC18X25
  • 160MXG1000MEFCSN22X40 vs 160WA220MEFC18X25
  • 160MXG1000MEFCSN22X40 vs 160WA10MEFCT810X9
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping