☰
121MPE273J
121MPE273J
Active
Description:  CAP FILM 0.027UF 5% 1.25KVDC RAD
Manufacturer:  Rubycon
Datasheet:   121MPE273J Datasheet
History Price: $1.83
In Stock: 29245
121MPE273J Specification
Specification
Part No
121MPE273J
Category
Film Capacitors
Manufacturer
Rubycon
Series
MPE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.027 µF
Tolerance
?%
Voltage Rating - AC
400V
Voltage Rating - DC
1250V (1.25kV)
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.709" L x 0.354" W (18.00mm x 9.00mm)
Termination
0.630" (16.00mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT
Features
-
ESR (Equivalent Series Resistance)
-
121MPE273J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top