☰
10ZT1000MT810X20
10ZT1000MT810X20
Last Time Buy
Description:  CAP ALUM 1000UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.4042
In Stock: 9570
10ZT1000MT810X20 Specification
Specification
Part No
10ZT1000MT810X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZT
Packaging
Tape & Box (TB)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
750 mA @ 120 Hz
Size / Dimension
1.5 A @ 100 kHz
Height - Seated (Max)
30 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10ZT1000MT810X20 PDF Datasheet
10ZT1000MT810X20 Related Parts
10ZL1000M10X16
10ZL1000M10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC10X16
10ZL1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC8X20
10ZL1000MEFC8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT78X20
10ZL1000MEFCT78X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT810X16
10ZL1000MEFCT810X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCTA8X20
10ZL1000MEFCTA8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL100MEFC5X11
10ZL100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCT15X11
10ZL100MEFCT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCTA5X11
10ZL100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MT15X11
10ZL100MT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL1200MEFC10X20
10ZL1200MEFC10X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZL1200MEFCT810X20
10ZL1200MEFCT810X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZT1000MT810X20 Compare Parts
  • 10ZT1000MT810X20 vs 10ZT470M10X12.5
  • 10ZT1000MT810X20 vs 10ZT330MTA8X11.5
  • 10ZT1000MT810X20 vs 10ZT330MT78X11.5
  • 10ZT1000MT810X20 vs 10ZT330M8X11.5
  • 10ZT1000MT810X20 vs 10ZT2200MG412.5X25
  • 10ZT1000MT810X20 vs 10ZT2200M12.5X25
  • 10ZT1000MT810X20 vs 10ZT1500MG412.5X20
  • 10ZT1000MT810X20 vs 10ZT1500M12.5X20
  • 10ZT1000MT810X20 vs 10ZT1000M10X20
  • 10ZT1000MT810X20 vs 10ZLS680MEFC8X11.5
  • 10ZT1000MT810X20 vs 10ZLS5600MEFC12.5X35
  • 10ZT1000MT810X20 vs 10ZLS4700MEFC12.5X30
  • 10ZT1000MT810X20 vs 10ZLS3900MEFC12.5X25
  • 10ZT1000MT810X20 vs 10ZLS3300MEFC12.5X20
  • 10ZT1000MT810X20 vs 10ZLS2200MEFC10X23
  • 10ZT1000MT810X20 vs 10ZLS1800MEFC10X20
  • 10ZT1000MT810X20 vs 10ZLS1500MEFC8X20
  • 10ZT1000MT810X20 vs 10ZLS1500MEFC10X16
  • 10ZT1000MT810X20 vs 10ZLS1000MEFC8X16
  • 10ZT1000MT810X20 vs 10ZLS1000MEFC10X12.5
  • 10ZT1000MT810X20 vs 10ZLQ820MEFC8X11.5
  • 10ZT1000MT810X20 vs 10ZLQ8200MEFC16X25
  • 10ZT1000MT810X20 vs 10ZLQ8200MEFC12.5X35
  • 10ZT1000MT810X20 vs 10ZLQ6800MEFC16X20
  • 10ZT1000MT810X20 vs 10ZLQ6800MEFC12.5X30
  • 10ZT1000MT810X20 vs 10ZLQ5600MEFC12.5X25
  • 10ZT1000MT810X20 vs 10ZLQ470MEFC6.3X11
  • 10ZT1000MT810X20 vs 10ZLQ3900MEFC12.5X20
  • 10ZT1000MT810X20 vs 10ZLQ3300MEFC10X25
  • 10ZT1000MT810X20 vs 10ZLQ2700MEFC10X20
  • 10ZT1000MT810X20 vs 10ZLQ220MEFC5X11
  • 10ZT1000MT810X20 vs 10ZLQ1800MEFC8X20
  • 10ZT1000MT810X20 vs 10ZLQ1800MEFC10X16
  • 10ZT1000MT810X20 vs 10ZLQ1200MEFC8X16
  • 10ZT1000MT810X20 vs 10ZLQ1200MEFC10X12.5
  • 10ZT1000MT810X20 vs 10ZLK680MTA8X16
  • 10ZT1000MT810X20 vs 10ZLK680MT810X12.5
  • 10ZT1000MT810X20 vs 10ZLK680MT78X16
  • 10ZT1000MT810X20 vs 10ZLK680M8X16
  • 10ZT1000MT810X20 vs 10ZLK680M10X12.5
  • Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store