☰
10ZL120MEFC6.3X7
10ZL120MEFC6.3X7
Last Time Buy
Description:  CAP ALUM 120UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.05755
In Stock: 13530
10ZL120MEFC6.3X7 Specification
Specification
Part No
10ZL120MEFC6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZL
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
120 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
150 mA @ 120 Hz
Size / Dimension
300 mA @ 100 kHz
Height - Seated (Max)
230 mOhms
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.248" Dia (6.30mm)
Package / Case
0.335" (8.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10ZL120MEFC6.3X7 PDF Datasheet
10ZL120MEFC6.3X7 Related Parts
10ZL1000M10X16
10ZL1000M10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC10X16
10ZL1000MEFC10X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFC8X20
10ZL1000MEFC8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT78X20
10ZL1000MEFCT78X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCT810X16
10ZL1000MEFCT810X16
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL1000MEFCTA8X20
10ZL1000MEFCTA8X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10ZL100MEFC5X11
10ZL100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCT15X11
10ZL100MEFCT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MEFCTA5X11
10ZL100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL100MT15X11
10ZL100MT15X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10ZL1200MEFC10X20
10ZL1200MEFC10X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZL1200MEFCT810X20
10ZL1200MEFCT810X20
Rubycon
CAP ALUM 1200UF 20% 10V RADIAL
10ZL120MEFC6.3X7 Compare Parts
  • 10ZL120MEFC6.3X7 vs 10ZT470M10X12.5
  • 10ZL120MEFC6.3X7 vs 10ZT330MTA8X11.5
  • 10ZL120MEFC6.3X7 vs 10ZT330MT78X11.5
  • 10ZL120MEFC6.3X7 vs 10ZT330M8X11.5
  • 10ZL120MEFC6.3X7 vs 10ZT2200MG412.5X25
  • 10ZL120MEFC6.3X7 vs 10ZT2200M12.5X25
  • 10ZL120MEFC6.3X7 vs 10ZT1500MG412.5X20
  • 10ZL120MEFC6.3X7 vs 10ZT1500M12.5X20
  • 10ZL120MEFC6.3X7 vs 10ZT1000MT810X20
  • 10ZL120MEFC6.3X7 vs 10ZT1000M10X20
  • 10ZL120MEFC6.3X7 vs 10ZLS680MEFC8X11.5
  • 10ZL120MEFC6.3X7 vs 10ZLS5600MEFC12.5X35
  • 10ZL120MEFC6.3X7 vs 10ZLS4700MEFC12.5X30
  • 10ZL120MEFC6.3X7 vs 10ZLS3900MEFC12.5X25
  • 10ZL120MEFC6.3X7 vs 10ZLS3300MEFC12.5X20
  • 10ZL120MEFC6.3X7 vs 10ZLS2200MEFC10X23
  • 10ZL120MEFC6.3X7 vs 10ZLS1800MEFC10X20
  • 10ZL120MEFC6.3X7 vs 10ZLS1500MEFC8X20
  • 10ZL120MEFC6.3X7 vs 10ZLS1500MEFC10X16
  • 10ZL120MEFC6.3X7 vs 10ZLS1000MEFC8X16
  • 10ZL120MEFC6.3X7 vs 10ZLS1000MEFC10X12.5
  • 10ZL120MEFC6.3X7 vs 10ZLQ820MEFC8X11.5
  • 10ZL120MEFC6.3X7 vs 10ZLQ8200MEFC16X25
  • 10ZL120MEFC6.3X7 vs 10ZLQ8200MEFC12.5X35
  • 10ZL120MEFC6.3X7 vs 10ZLQ6800MEFC16X20
  • 10ZL120MEFC6.3X7 vs 10ZLQ6800MEFC12.5X30
  • 10ZL120MEFC6.3X7 vs 10ZLQ5600MEFC12.5X25
  • 10ZL120MEFC6.3X7 vs 10ZLQ470MEFC6.3X11
  • 10ZL120MEFC6.3X7 vs 10ZLQ3900MEFC12.5X20
  • 10ZL120MEFC6.3X7 vs 10ZLQ3300MEFC10X25
  • 10ZL120MEFC6.3X7 vs 10ZLQ2700MEFC10X20
  • 10ZL120MEFC6.3X7 vs 10ZLQ220MEFC5X11
  • 10ZL120MEFC6.3X7 vs 10ZLQ1800MEFC8X20
  • 10ZL120MEFC6.3X7 vs 10ZLQ1800MEFC10X16
  • 10ZL120MEFC6.3X7 vs 10ZLQ1200MEFC8X16
  • 10ZL120MEFC6.3X7 vs 10ZLQ1200MEFC10X12.5
  • 10ZL120MEFC6.3X7 vs 10ZLK680MTA8X16
  • 10ZL120MEFC6.3X7 vs 10ZLK680MT810X12.5
  • 10ZL120MEFC6.3X7 vs 10ZLK680MT78X16
  • 10ZL120MEFC6.3X7 vs 10ZLK680M8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.