☰
10YXS2200MEFC10X23
10YXS2200MEFC10X23
Active
Description:  CAP ALUM 2200UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.78
In Stock: 17360
10YXS2200MEFC10X23 Specification
Specification
Part No
10YXS2200MEFC10X23
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.337 A @ 120 Hz
Size / Dimension
1.91 A @ 100 kHz
Height - Seated (Max)
31 mOhms
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.984" (25.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10YXS2200MEFC10X23 PDF Datasheet
10YXS2200MEFC10X23 Related Parts
10YK1000MEFC10X12.5
10YK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YK100MEFC5X11
10YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MEFCTA5X11
10YK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MTA5X11
10YK100MTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK330MEFC6.3X11
10YK330MEFC6.3X11
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10YK47MEFCTA5X11
10YK47MEFCTA5X11
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10YXA1000MEFCT810X12.5
10YXA1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YXA100MEFCTA5X11
10YXA100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YXA2200MEFC10X20
10YXA2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA2200MEFCT810X20
10YXA2200MEFCT810X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA220MEFC6.3X11
10YXA220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXA220MEFCT16.3X11
10YXA220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXS2200MEFC10X23 Compare Parts
  • 10YXS2200MEFC10X23 vs 10YXS8200MEFC16X31.5
  • 10YXS2200MEFC10X23 vs 10YXS680MEFC8X16
  • 10YXS2200MEFC10X23 vs 10YXS680MEFC8X11.5
  • 10YXS2200MEFC10X23 vs 10YXS6800MEFC18X20
  • 10YXS2200MEFC10X23 vs 10YXS6800MEFC16X25
  • 10YXS2200MEFC10X23 vs 10YXS5600MEFC16X20
  • 10YXS2200MEFC10X23 vs 10YXS5600MEFC12.5X35
  • 10YXS2200MEFC10X23 vs 10YXS470MEFC6.3X11
  • 10YXS2200MEFC10X23 vs 10YXS4700MEFC12.5X30
  • 10YXS2200MEFC10X23 vs 10YXS3900MEFC12.5X25
  • 10YXS2200MEFC10X23 vs 10YXS3300MEFC12.5X20
  • 10YXS2200MEFC10X23 vs 10YXS2700MEFC16X16
  • 10YXS2200MEFC10X23 vs 10YXS220MEFC6.3X11
  • 10YXS2200MEFC10X23 vs 10YXS220MEFC5X11
  • 10YXS2200MEFC10X23 vs 10YXS2200MEFC12.5X16
  • 10YXS2200MEFC10X23 vs 10YXS1800MEFC10X20
  • 10YXS2200MEFC10X23 vs 10YXS1500MEFC8X20
  • 10YXS2200MEFC10X23 vs 10YXS1500MEFC10X20
  • 10YXS2200MEFC10X23 vs 10YXS1500MEFC10X16
  • 10YXS2200MEFC10X23 vs 10YXS15000MEFC18X40
  • 10YXS2200MEFC10X23 vs 10YXS1200MEFC10X16
  • 10YXS2200MEFC10X23 vs 10YXS12000MEFC18X35.5
  • 10YXS2200MEFC10X23 vs 10YXS100MEFC5X11
  • 10YXS2200MEFC10X23 vs 10YXS1000MEFC8X16
  • 10YXS2200MEFC10X23 vs 10YXS1000MEFC10X12.5
  • 10YXS2200MEFC10X23 vs 10YXS10000MEFC18X31.5
  • 10YXS2200MEFC10X23 vs 10YXS10000MEFC16X35.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFRTA8X11.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFRT78X11.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFR8X11.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFCTA8X11.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFCT78X11.5
  • 10YXS2200MEFC10X23 vs 10YXM330MEFC8X11.5
  • 10YXS2200MEFC10X23 vs 10YXM220MEFRTA6.3X11
  • 10YXS2200MEFC10X23 vs 10YXM220MEFRT16.3X11
  • 10YXS2200MEFC10X23 vs 10YXM220MEFR6.3X11
  • 10YXS2200MEFC10X23 vs 10YXM220MEFCTA6.3X11
  • 10YXS2200MEFC10X23 vs 10YXM220MEFCT16.3X11
  • 10YXS2200MEFC10X23 vs 10YXM220MEFC6.3X11
  • 10YXS2200MEFC10X23 vs 10YXM100MEFRTA5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.