☰
10YXM220MEFRT16.3X11
10YXM220MEFRT16.3X11
Active
Description:  CAP ALUM 220UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: Active
In Stock: 19760
10YXM220MEFRT16.3X11 Specification
Specification
Part No
10YXM220MEFRT16.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXM
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
147 mA @ 120 Hz
Size / Dimension
210 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.248" Dia (6.30mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10YXM220MEFRT16.3X11 PDF Datasheet
10YXM220MEFRT16.3X11 Related Parts
10YK1000MEFC10X12.5
10YK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YK100MEFC5X11
10YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MEFCTA5X11
10YK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MTA5X11
10YK100MTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK330MEFC6.3X11
10YK330MEFC6.3X11
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10YK47MEFCTA5X11
10YK47MEFCTA5X11
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10YXA1000MEFCT810X12.5
10YXA1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YXA100MEFCTA5X11
10YXA100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YXA2200MEFC10X20
10YXA2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA2200MEFCT810X20
10YXA2200MEFCT810X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA220MEFC6.3X11
10YXA220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXA220MEFCT16.3X11
10YXA220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXM220MEFRT16.3X11 Compare Parts
  • 10YXM220MEFRT16.3X11 vs 10YXS8200MEFC16X31.5
  • 10YXM220MEFRT16.3X11 vs 10YXS680MEFC8X16
  • 10YXM220MEFRT16.3X11 vs 10YXS680MEFC8X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXS6800MEFC18X20
  • 10YXM220MEFRT16.3X11 vs 10YXS6800MEFC16X25
  • 10YXM220MEFRT16.3X11 vs 10YXS5600MEFC16X20
  • 10YXM220MEFRT16.3X11 vs 10YXS5600MEFC12.5X35
  • 10YXM220MEFRT16.3X11 vs 10YXS470MEFC6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXS4700MEFC12.5X30
  • 10YXM220MEFRT16.3X11 vs 10YXS3900MEFC12.5X25
  • 10YXM220MEFRT16.3X11 vs 10YXS3300MEFC12.5X20
  • 10YXM220MEFRT16.3X11 vs 10YXS2700MEFC16X16
  • 10YXM220MEFRT16.3X11 vs 10YXS220MEFC6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXS220MEFC5X11
  • 10YXM220MEFRT16.3X11 vs 10YXS2200MEFC12.5X16
  • 10YXM220MEFRT16.3X11 vs 10YXS2200MEFC10X23
  • 10YXM220MEFRT16.3X11 vs 10YXS1800MEFC10X20
  • 10YXM220MEFRT16.3X11 vs 10YXS1500MEFC8X20
  • 10YXM220MEFRT16.3X11 vs 10YXS1500MEFC10X20
  • 10YXM220MEFRT16.3X11 vs 10YXS1500MEFC10X16
  • 10YXM220MEFRT16.3X11 vs 10YXS15000MEFC18X40
  • 10YXM220MEFRT16.3X11 vs 10YXS1200MEFC10X16
  • 10YXM220MEFRT16.3X11 vs 10YXS12000MEFC18X35.5
  • 10YXM220MEFRT16.3X11 vs 10YXS100MEFC5X11
  • 10YXM220MEFRT16.3X11 vs 10YXS1000MEFC8X16
  • 10YXM220MEFRT16.3X11 vs 10YXS1000MEFC10X12.5
  • 10YXM220MEFRT16.3X11 vs 10YXS10000MEFC18X31.5
  • 10YXM220MEFRT16.3X11 vs 10YXS10000MEFC16X35.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFRTA8X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFRT78X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFR8X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFCTA8X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFCT78X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM330MEFC8X11.5
  • 10YXM220MEFRT16.3X11 vs 10YXM220MEFRTA6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXM220MEFR6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXM220MEFCTA6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXM220MEFCT16.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXM220MEFC6.3X11
  • 10YXM220MEFRT16.3X11 vs 10YXM100MEFRTA5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.