Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 10YXG3300MEFCT810X28
10YXG3300MEFCT810X28
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3300UF 20% 10V RADIAL
Manufacturer:
Rubycon
Datasheet:
10YXG3300MEFCT810X28 Datasheet
History Price: $0.32562
In Stock: 13440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10YXG3300MEFCT810X28 Specification
Specification
Part No
10YXG3300MEFCT810X28
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXG
Packaging
Tape & Box (TB)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
1.181" (30.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
10YXG3300MEFCT810X28 PDF Datasheet
10YXG3300MEFCT810X28 Datasheet
Click and Download: 10YXG3300MEFCT810X28 Datasheet
10YXG3300MEFCT810X28 Related Parts
10YK1000MEFC10X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YK100MEFC5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK100MTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YK330MEFC6.3X11
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10YK47MEFCTA5X11
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10YXA1000MEFCT810X12.5
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10YXA100MEFCTA5X11
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10YXA2200MEFC10X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA2200MEFCT810X20
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10YXA220MEFC6.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXA220MEFCT16.3X11
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10YXG3300MEFCT810X28 Compare Parts
10YXG3300MEFCT810X28 vs 10YXS8200MEFC16X31.5
10YXG3300MEFCT810X28 vs 10YXS680MEFC8X16
10YXG3300MEFCT810X28 vs 10YXS680MEFC8X11.5
10YXG3300MEFCT810X28 vs 10YXS6800MEFC18X20
10YXG3300MEFCT810X28 vs 10YXS6800MEFC16X25
10YXG3300MEFCT810X28 vs 10YXS5600MEFC16X20
10YXG3300MEFCT810X28 vs 10YXS5600MEFC12.5X35
10YXG3300MEFCT810X28 vs 10YXS470MEFC6.3X11
10YXG3300MEFCT810X28 vs 10YXS4700MEFC12.5X30
10YXG3300MEFCT810X28 vs 10YXS3900MEFC12.5X25
10YXG3300MEFCT810X28 vs 10YXS3300MEFC12.5X20
10YXG3300MEFCT810X28 vs 10YXS2700MEFC16X16
10YXG3300MEFCT810X28 vs 10YXS220MEFC6.3X11
10YXG3300MEFCT810X28 vs 10YXS220MEFC5X11
10YXG3300MEFCT810X28 vs 10YXS2200MEFC12.5X16
10YXG3300MEFCT810X28 vs 10YXS2200MEFC10X23
10YXG3300MEFCT810X28 vs 10YXS1800MEFC10X20
10YXG3300MEFCT810X28 vs 10YXS1500MEFC8X20
10YXG3300MEFCT810X28 vs 10YXS1500MEFC10X20
10YXG3300MEFCT810X28 vs 10YXS1500MEFC10X16
10YXG3300MEFCT810X28 vs 10YXS15000MEFC18X40
10YXG3300MEFCT810X28 vs 10YXS1200MEFC10X16
10YXG3300MEFCT810X28 vs 10YXS12000MEFC18X35.5
10YXG3300MEFCT810X28 vs 10YXS100MEFC5X11
10YXG3300MEFCT810X28 vs 10YXS1000MEFC8X16
10YXG3300MEFCT810X28 vs 10YXS1000MEFC10X12.5
10YXG3300MEFCT810X28 vs 10YXS10000MEFC18X31.5
10YXG3300MEFCT810X28 vs 10YXS10000MEFC16X35.5
10YXG3300MEFCT810X28 vs 10YXM330MEFRTA8X11.5
10YXG3300MEFCT810X28 vs 10YXM330MEFRT78X11.5
10YXG3300MEFCT810X28 vs 10YXM330MEFR8X11.5
10YXG3300MEFCT810X28 vs 10YXM330MEFCTA8X11.5
10YXG3300MEFCT810X28 vs 10YXM330MEFCT78X11.5
10YXG3300MEFCT810X28 vs 10YXM330MEFC8X11.5
10YXG3300MEFCT810X28 vs 10YXM220MEFRTA6.3X11
10YXG3300MEFCT810X28 vs 10YXM220MEFRT16.3X11
10YXG3300MEFCT810X28 vs 10YXM220MEFR6.3X11
10YXG3300MEFCT810X28 vs 10YXM220MEFCTA6.3X11
10YXG3300MEFCT810X28 vs 10YXM220MEFCT16.3X11
10YXG3300MEFCT810X28 vs 10YXM220MEFC6.3X11
Customer Reviews
4.95 out of 5.00 stars from 109 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect