☰
10USC15000MEFC22X30
10USC15000MEFC22X30
Not For New Designs
Description:  CAP ALUM 15000UF 20% 10V SNAP
Manufacturer:  Rubycon
History Price: $2.31695
In Stock: 8010
10USC15000MEFC22X30 Specification
Specification
Part No
10USC15000MEFC22X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
15000 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.88 A @ 120 Hz
Size / Dimension
3.312 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.866" Dia (22.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
10USC15000MEFC22X30 PDF Datasheet
10USC15000MEFC22X30 Related Parts
10USC10000MEFC20X25
10USC10000MEFC20X25
Rubycon
CAP ALUM 10000UF 20% 10V SNAP
10USC15000MEFC20X35
10USC15000MEFC20X35
Rubycon
CAP ALUM 15000UF 20% 10V SNAP
10USC18000MEFC20X40
10USC18000MEFC20X40
Rubycon
CAP ALUM 18000UF 20% 10V SNAP
10USC18000MEFC25X30
10USC18000MEFC25X30
Rubycon
CAP ALUM 18000UF 20% 10V SNAP
10USC22000MEFC25X30
10USC22000MEFC25X30
Rubycon
CAP ALUM 22000UF 20% 10V SNAP
10USC47000MEFC35X35
10USC47000MEFC35X35
Rubycon
CAP ALUM 47000UF 20% 10V SNAP
10USC15000MEFC22X30 Compare Parts
  • 10USC15000MEFC22X30 vs 10USC22000MEFC25X30
  • 10USC15000MEFC22X30 vs 10USC18000MEFC25X30
  • 10USC15000MEFC22X30 vs 10USC18000MEFC20X40
  • 10USC15000MEFC22X30 vs 10USC15000MEFC20X35
  • 10USC15000MEFC22X30 vs 10USC10000MEFC20X25
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!