☰
10TWL220KEFC10X16
10TWL220KEFC10X16
Active
Description:  CAP ALUM 220UF 10% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.16226
In Stock: 34570
10TWL220KEFC10X16 Specification
Specification
Part No
10TWL220KEFC10X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
TWL
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10TWL220KEFC10X16 PDF Datasheet
10TWL220KEFC10X16 Related Parts
10TKV1000M10X10.5
10TKV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TKV1200M10X10.5
10TKV1200M10X10.5
Rubycon
CAP ALUM 1200UF 20% 10V SMD
10TKV470M8X10.5
10TKV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10TKV680M8X10.5
10TKV680M8X10.5
Rubycon
CAP ALUM 680UF 20% 10V SMD
10TLV1000M10X10.5
10TLV1000M10X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TLV2200M12.5X16
10TLV2200M12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V SMD
10TLV3300M16X16.5
10TLV3300M16X16.5
Rubycon
CAP ALUM 3300UF 20% 10V SMD
10TLV4700M18X16.5
10TLV4700M18X16.5
Rubycon
CAP ALUM 4700UF 20% 10V SMD
10TLV6800M18X21.5
10TLV6800M18X21.5
Rubycon
CAP ALUM 6800UF 20% 10V SMD
10TPV1000M8X10.5
10TPV1000M8X10.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10TPV1500M10X10.5
10TPV1500M10X10.5
Rubycon
CAP ALUM 1500UF 20% 10V SMD
10TRV1800M12.5X13.5
10TRV1800M12.5X13.5
Rubycon
CAP ALUM 1800UF 20% 10V SMD
10TWL220KEFC10X16 Compare Parts
  • 10TWL220KEFC10X16 vs 10TZV56M6.3X6.1
  • 10TWL220KEFC10X16 vs 10TZV470M8X10.5
  • 10TWL220KEFC10X16 vs 10TZV33M4X6.1
  • 10TWL220KEFC10X16 vs 10TZV220M6.3X8
  • 10TWL220KEFC10X16 vs 10TZV150M6.3X6.1
  • 10TWL220KEFC10X16 vs 10TZV100M6.3X6.1
  • 10TWL220KEFC10X16 vs 10TZV1000M10X10.5
  • 10TWL220KEFC10X16 vs 10TXV470M10X10.5
  • 10TWL220KEFC10X16 vs 10TXV220M6.3X8
  • 10TWL220KEFC10X16 vs 10TXV100M6.3X8
  • 10TWL220KEFC10X16 vs 10TWL47KEFC8X11.5
  • 10TWL220KEFC10X16 vs 10TWL47KEFC5X11
  • 10TWL220KEFC10X16 vs 10TWL220KEFC8X11.5
  • 10TWL220KEFC10X16 vs 10TWL220KEFC10X20
  • 10TWL220KEFC10X16 vs 10TWL2200MEFC12.5X25
  • 10TWL220KEFC10X16 vs 10TWL100MEFC6.3X11
  • 10TWL220KEFC10X16 vs 10TWL100KEFC8X11.5
  • 10TWL220KEFC10X16 vs 10TWL100KEFC6.3X11
  • 10TWL220KEFC10X16 vs 10TWL100KEFC10X16
  • 10TWL220KEFC10X16 vs 10TRV680M10X10.5
  • 10TWL220KEFC10X16 vs 10TRV6800M18X21.5
  • 10TWL220KEFC10X16 vs 10TRV5600M16X21.5
  • 10TWL220KEFC10X16 vs 10TRV4700M18X16.5
  • 10TWL220KEFC10X16 vs 10TRV330M8X10.5
  • 10TWL220KEFC10X16 vs 10TRV3300M16X16.5
  • 10TWL220KEFC10X16 vs 10TRV2200M12.5X16
  • 10TWL220KEFC10X16 vs 10TRV1800M12.5X13.5
  • 10TWL220KEFC10X16 vs 10TPV1500M10X10.5
  • 10TWL220KEFC10X16 vs 10TPV1000M8X10.5
  • 10TWL220KEFC10X16 vs 10TLV6800M18X21.5
  • 10TWL220KEFC10X16 vs 10TLV4700M18X16.5
  • 10TWL220KEFC10X16 vs 10TLV3300M16X16.5
  • 10TWL220KEFC10X16 vs 10TLV2200M12.5X16
  • 10TWL220KEFC10X16 vs 10TLV1000M10X10.5
  • 10TWL220KEFC10X16 vs 10TKV680M8X10.5
  • 10TWL220KEFC10X16 vs 10TKV470M8X10.5
  • 10TWL220KEFC10X16 vs 10TKV1200M10X10.5
  • 10TWL220KEFC10X16 vs 10TKV1000M10X10.5
  • 10TWL220KEFC10X16 vs 10TZV330M8X10.5
  • 10TWL220KEFC10X16 vs 10TWL330MEFC8X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.