Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 10SEV100M6.3X5.5
10SEV100M6.3X5.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 100UF 20% 10V SMD
Manufacturer:
Rubycon
Datasheet:
10SEV100M6.3X5.5 Datasheet
History Price: $0.42
In Stock: 48400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10SEV100M6.3X5.5 Specification
Specification
Part No
10SEV100M6.3X5.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
71 mA @ 120 Hz
Size / Dimension
85.2 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.217" (5.50mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
10SEV100M6.3X5.5 PDF Datasheet
10SEV100M6.3X5.5 Datasheet
Click and Download: 10SEV100M6.3X5.5 Datasheet
10SEV100M6.3X5.5 Related Parts
10SEV1000M12.5X13.5
Rubycon
CAP ALUM 1000UF 20% 10V SMD
10SEV2200M12.5X16
Rubycon
CAP ALUM 2200UF 20% 10V SMD
10SEV220M6.3X8
Rubycon
CAP ALUM 220UF 20% 10V SMD
10SEV220M8X6.5
Rubycon
CAP ALUM 220UF 20% 10V SMD
10SEV3300M16X16.5
Rubycon
CAP ALUM 3300UF 20% 10V SMD
10SEV330M8X10.5
Rubycon
CAP ALUM 330UF 20% 10V SMD
10SEV33M4X5.5
Rubycon
CAP ALUM 33UF 20% 10V SMD
10SEV33M5X5.5
Rubycon
CAP ALUM 33UF 20% 10V SMD
10SEV4700M16X21.5
Rubycon
CAP ALUM 4700UF 20% 10V SMD
10SEV470M10X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10SEV470M8X10.5
Rubycon
CAP ALUM 470UF 20% 10V SMD
10SEV6800M18X21.5
Rubycon
CAP ALUM 6800UF 20% 10V SMD
10SEV100M6.3X5.5 Compare Parts
10SEV100M6.3X5.5 vs 10SLV33M5X6.1
10SEV100M6.3X5.5 vs 10SLV100M6.3X6.1
10SEV100M6.3X5.5 vs 10SKV470M8X10.5
10SEV100M6.3X5.5 vs 10SKV470M10X10.5
10SEV100M6.3X5.5 vs 10SKV33M5X5.5
10SEV100M6.3X5.5 vs 10SKV330M8X10.5
10SEV100M6.3X5.5 vs 10SJV33M5X6.1
10SEV100M6.3X5.5 vs 10SGV470M8X10.5
10SEV100M6.3X5.5 vs 10SGV470M10X10.5
10SEV100M6.3X5.5 vs 10SGV33M5X6.1
10SEV100M6.3X5.5 vs 10SGV330M8X10.5
10SEV100M6.3X5.5 vs 10SGV100M6.3X6.1
10SEV100M6.3X5.5 vs 10SEV6800M18X21.5
10SEV100M6.3X5.5 vs 10SEV470M8X10.5
10SEV100M6.3X5.5 vs 10SEV470M10X10.5
10SEV100M6.3X5.5 vs 10SEV4700M16X21.5
10SEV100M6.3X5.5 vs 10SEV33M5X5.5
10SEV100M6.3X5.5 vs 10SEV33M4X5.5
10SEV100M6.3X5.5 vs 10SEV330M8X10.5
10SEV100M6.3X5.5 vs 10SEV3300M16X16.5
10SEV100M6.3X5.5 vs 10SEV220M8X6.5
10SEV100M6.3X5.5 vs 10SEV220M6.3X8
10SEV100M6.3X5.5 vs 10SEV2200M12.5X16
10SEV100M6.3X5.5 vs 10SEV1000M12.5X13.5
10SEV100M6.3X5.5 vs 10SKV47M6.3X5.5
10SEV100M6.3X5.5 vs 10SKV220M8X10.5
10SEV100M6.3X5.5 vs 10SKV100M6.3X5.5
10SEV100M6.3X5.5 vs 10SGV220M6.3X8
10SEV100M6.3X5.5 vs 10SEV47M5X5.5
10SEV100M6.3X5.5 vs 10SEV4700M18X16.5
10SEV100M6.3X5.5 vs 10SEV22M4X5.5
10SEV100M6.3X5.5 vs 10SEV100M5X5.5
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.