Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 10RX302200MG412.5X25
10RX302200MG412.5X25
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2200UF 20% 10V RADIAL
Manufacturer:
Rubycon
Datasheet:
10RX302200MG412.5X25 Datasheet
History Price: $0.42072
In Stock: 4480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10RX302200MG412.5X25 Specification
Specification
Part No
10RX302200MG412.5X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
4000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.144 A @ 120 Hz
Size / Dimension
1.43 A @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
1.043" (26.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10RX302200MG412.5X25 PDF Datasheet
10RX302200MG412.5X25 Datasheet
Click and Download: 10RX302200MG412.5X25 Datasheet
10RX302200MG412.5X25 Related Parts
10RX301000M10X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10RX301000MCA10X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10RX301000MT810X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10RX302200M12.5X25
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10RX302200MCE12.5X25
Rubycon
CAP ALUM 2200UF 20% 10V RADIAL
10RX30330M8X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10RX30330MT78X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10RX30330MTA8X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10RX30470M10X12.5
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10RX30470MT810X12.5
Rubycon
CAP ALUM 470UF 20% 10V RADIAL
10RX303300M16X25
Rubycon
CAP ALUM 3300UF 20% 10V RADIAL
10RX302200MG412.5X25 Compare Parts
10RX302200MG412.5X25 vs 10RX30470M10X12.5
10RX302200MG412.5X25 vs 10RX30330MTA8X11.5
10RX302200MG412.5X25 vs 10RX30330MT78X11.5
10RX302200MG412.5X25 vs 10RX30330M8X11.5
10RX302200MG412.5X25 vs 10RX302200MCE12.5X25
10RX302200MG412.5X25 vs 10RX302200M12.5X25
10RX302200MG412.5X25 vs 10RX301000MT810X20
10RX302200MG412.5X25 vs 10RX301000MCA10X20
10RX302200MG412.5X25 vs 10RX301000M10X20
10RX302200MG412.5X25 vs 10RX303300M16X25
Customer Reviews
4.95 out of 5.00 stars from 122 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.