☰
10NA100MEFC6.3X11
10NA100MEFC6.3X11
Obsolete
Description:  CAP ALUM 100UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.4
In Stock: 33830
10NA100MEFC6.3X11 Specification
Specification
Part No
10NA100MEFC6.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
115 mA @ 120 Hz
Size / Dimension
138 mA @ 10 kHz
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10NA100MEFC6.3X11 PDF Datasheet
10NA100MEFC6.3X11 Related Parts
10NA220MEFC8X11.5
10NA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NSEV10M4X5.5
10NSEV10M4X5.5
Rubycon
CAP ALUM 10UF 20% 10V SMD
10NW710MEFC4X7
10NW710MEFC4X7
Rubycon
CAP ALUM 10UF 20% 10V RADIAL
10NXA1000MEFC10X20
10NXA1000MEFC10X20
Rubycon
CAP ALUM 1000UF 20% 10V RADIAL
10NXA220MEFC8X11.5
10NXA220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10NXA330MEFC8X11.5
10NXA330MEFC8X11.5
Rubycon
CAP ALUM 330UF 20% 10V RADIAL
10NA100MEFC6.3X11 Compare Parts
  • 10NA100MEFC6.3X11 vs 10NXA220MEFC8X11.5
  • 10NA100MEFC6.3X11 vs 10NXA1000MEFC10X20
  • 10NA100MEFC6.3X11 vs 10NW710MEFC4X7
  • 10NA100MEFC6.3X11 vs 10NSEV10M4X5.5
  • 10NA100MEFC6.3X11 vs 10NA220MEFC8X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give