Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 10MS7220MEFC6.3X7
10MS7220MEFC6.3X7
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 220UF 20% 10V RADIAL
Manufacturer:
Rubycon
Datasheet:
10MS7220MEFC6.3X7 Datasheet
History Price: Obsolete
In Stock: 39210
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
10MS7220MEFC6.3X7 Specification
Specification
Part No
10MS7220MEFC6.3X7
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MS7
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.335" (8.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10MS7220MEFC6.3X7 PDF Datasheet
10MS7220MEFC6.3X7 Datasheet
Click and Download: 10MS7220MEFC6.3X7 Datasheet
10MS7220MEFC6.3X7 Related Parts
10MH5100MEFC6.3X5
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10MH5100MEFCT56.3X5
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10MH533MEFC5X5
Rubycon
CAP ALUM 33UF 20% 10V RADIAL
10MH547MEFC6.3X5
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10MH547MEFCT56.3X5
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10MH547MEFCTZ6.3X5
Rubycon
CAP ALUM 47UF 20% 10V RADIAL
10MH7100MEFC5X7
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10MH7100MEFC6.3X7
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10MH7100MEFCT56.3X7
Rubycon
CAP ALUM 100UF 20% 10V RADIAL
10MH7220MEFC6.3X7
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10MH7220MEFCT56.3X7
Rubycon
CAP ALUM 220UF 20% 10V RADIAL
10MH722MEFC5X7
Rubycon
CAP ALUM 22UF 20% 10V RADIAL
10MS7220MEFC6.3X7 Compare Parts
10MS7220MEFC6.3X7 vs 10MS747MTZ5X7
10MS7220MEFC6.3X7 vs 10MS747MEFCTZ5X7
10MS7220MEFC6.3X7 vs 10MS747MEFCT55X7
10MS7220MEFC6.3X7 vs 10MS747MEFC5X7
10MS7220MEFC6.3X7 vs 10MS7330MEFC8X7
10MS7220MEFC6.3X7 vs 10MS722MEFC4X7
10MS7220MEFC6.3X7 vs 10MS7220MEFCTA8X7
10MS7220MEFC6.3X7 vs 10MS7220MEFC8X7
10MS7220MEFC6.3X7 vs 10MS7100MEFC6.3X7
10MS7220MEFC6.3X7 vs 10MS568MEFC6.3X5
10MS7220MEFC6.3X7 vs 10MS547MEFCTZ6.3X5
10MS7220MEFC6.3X7 vs 10MS547MEFCT56.3X5
10MS7220MEFC6.3X7 vs 10MS547MEFC6.3X5
10MS7220MEFC6.3X7 vs 10MS533MEFC5X5
10MS7220MEFC6.3X7 vs 10MS522MEFCT55X5
10MS7220MEFC6.3X7 vs 10MS522MEFC5X5
10MS7220MEFC6.3X7 vs 10MS5220MEFCTZ8X5
10MS7220MEFC6.3X7 vs 10MS5220MEFCT58X5
10MS7220MEFC6.3X7 vs 10MS5220MEFC8X5
10MS7220MEFC6.3X7 vs 10MS515MEFC4X5
10MS7220MEFC6.3X7 vs 10MS510MEFCTZ4X5
10MS7220MEFC6.3X7 vs 10MS510MEFCT54X5
10MS7220MEFC6.3X7 vs 10MS510MEFC4X5
10MS7220MEFC6.3X7 vs 10MS5100MEFC6.3X5
10MS7220MEFC6.3X7 vs 10ML47MEFCTZ5X5
10MS7220MEFC6.3X7 vs 10ML47MEFCT55X5
10MS7220MEFC6.3X7 vs 10ML470MEFCTA8X9
10MS7220MEFC6.3X7 vs 10ML470MEFCT78X9
10MS7220MEFC6.3X7 vs 10ML470MEFC8X9
10MS7220MEFC6.3X7 vs 10ML33MEFC4X7
10MS7220MEFC6.3X7 vs 10ML330MEFCTA8X7.5
10MS7220MEFC6.3X7 vs 10ML330MEFCT78X7.5
10MS7220MEFC6.3X7 vs 10ML330MEFC8X7.5
10MS7220MEFC6.3X7 vs 10ML22MEFC4X5
10MS7220MEFC6.3X7 vs 10ML220MEFCTA8X7
10MS7220MEFC6.3X7 vs 10ML220MEFC8X7
10MS7220MEFC6.3X7 vs 10ML100MEFCTZ6.3X5
10MS7220MEFC6.3X7 vs 10ML100MEFCT56.3X5
10MS7220MEFC6.3X7 vs 10ML100MEFC6.3X5
10MS7220MEFC6.3X7 vs 10MH747MEFC6.3X7
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right