☰
10AX1000MEFC10X12.5
10AX1000MEFC10X12.5
Active
Description:  CAP ALUM 1000UF 20% 10V RADIAL
Manufacturer:  Rubycon
History Price: $0.63
In Stock: 14200
10AX1000MEFC10X12.5 Specification
Specification
Part No
10AX1000MEFC10X12.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
AX
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
10 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.551" (14.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
10AX1000MEFC10X12.5 PDF Datasheet
10AX1000MEFC10X12.5 Related Parts
10AX180MEFC5X11
10AX180MEFC5X11
Rubycon
CAP ALUM 180UF 20% 10V RADIAL
10AX180MEFC6.3X7
10AX180MEFC6.3X7
Rubycon
CAP ALUM 180UF 20% 10V RADIAL
10AX390MEFC6.3X11
10AX390MEFC6.3X11
Rubycon
CAP ALUM 390UF 20% 10V RADIAL
10AX560MEFC8X9
10AX560MEFC8X9
Rubycon
CAP ALUM 560UF 20% 10V RADIAL
10AX680MEFC8X10.8
10AX680MEFC8X10.8
Rubycon
CAP ALUM 680UF 20% 10V RADIAL
10AX68MEFC5X7
10AX68MEFC5X7
Rubycon
CAP ALUM 68UF 20% 10V RADIAL
10AX820MEFC10X9
10AX820MEFC10X9
Rubycon
CAP ALUM 820UF 20% 10V RADIAL
10AX820MEFC8X16
10AX820MEFC8X16
Rubycon
CAP ALUM 820UF 20% 10V RADIAL
10AX1000MEFC10X12.5 Compare Parts
  • 10AX1000MEFC10X12.5 vs 10AX820MEFC10X9
  • 10AX1000MEFC10X12.5 vs 10AX68MEFC5X7
  • 10AX1000MEFC10X12.5 vs 10AX680MEFC8X10.8
  • 10AX1000MEFC10X12.5 vs 10AX560MEFC8X9
  • 10AX1000MEFC10X12.5 vs 10AX390MEFC6.3X11
  • 10AX1000MEFC10X12.5 vs 10AX180MEFC6.3X7
  • 10AX1000MEFC10X12.5 vs 10AX180MEFC5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.