☰
100YXG330MEFC16X25
100YXG330MEFC16X25
Obsolete
Description:  CAP ALUM 330UF 20% 100V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 9220
100YXG330MEFC16X25 Specification
Specification
Part No
100YXG330MEFC16X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXG
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
6000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
100YXG330MEFC16X25 PDF Datasheet
100YXG330MEFC16X25 Related Parts
100LSQ10000MEFC36X118
100LSQ10000MEFC36X118
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSQ15000MEFC51X83
100LSQ15000MEFC51X83
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSQ22000MEFC51X118
100LSQ22000MEFC51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ22000MNB51X118
100LSQ22000MNB51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ27000MEFC64X99
100LSQ27000MEFC64X99
Rubycon
CAP ALUM 27000UF 20% 100V SCREW
100LSQ33000MEFC64X119
100LSQ33000MEFC64X119
Rubycon
CAP ALUM 33000UF 20% 100V SCREW
100LSQ4700MNB36X83
100LSQ4700MNB36X83
Rubycon
CAP ALUM 4700UF 20% 100V SCREW
100LSW10000MNB51X98
100LSW10000MNB51X98
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSW15000MNB51X118
100LSW15000MNB51X118
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSW22000MEFC64X119
100LSW22000MEFC64X119
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSW2200MEFC36X50
100LSW2200MEFC36X50
Rubycon
CAP ALUM 2200UF 20% 100V SCREW
100LSW2700MEFC36X63
100LSW2700MEFC36X63
Rubycon
CAP ALUM 2700UF 20% 100V SCREW
100YXG330MEFC16X25 Compare Parts
  • 100YXG330MEFC16X25 vs 100ZLJ82MT810X16
  • 100YXG330MEFC16X25 vs 100ZLJ82MCE10X16
  • 100YXG330MEFC16X25 vs 100ZLJ82M10X16
  • 100YXG330MEFC16X25 vs 100ZLJ820M18X40
  • 100YXG330MEFC16X25 vs 100ZLJ8.2MTA5X11
  • 100YXG330MEFC16X25 vs 100ZLJ8.2MT15X11
  • 100YXG330MEFC16X25 vs 100ZLJ8.2M5X11
  • 100YXG330MEFC16X25 vs 100ZLJ68MTA8X20
  • 100YXG330MEFC16X25 vs 100ZLJ68MT78X20
  • 100YXG330MEFC16X25 vs 100ZLJ68M8X20
  • 100YXG330MEFC16X25 vs 100ZLJ680MGC18X35.5
  • 100YXG330MEFC16X25 vs 100ZLJ680M18X35.5
  • 100YXG330MEFC16X25 vs 100ZLJ680M16X40
  • 100YXG330MEFC16X25 vs 100ZLJ56MT810X12.5
  • 100YXG330MEFC16X25 vs 100ZLJ56M10X12.5
  • 100YXG330MEFC16X25 vs 100ZLJ560MGC18X31.5
  • 100YXG330MEFC16X25 vs 100ZLJ560M18X31.5
  • 100YXG330MEFC16X25 vs 100ZLJ560M16X35.5
  • 100YXG330MEFC16X25 vs 100ZLJ47MTA8X16
  • 100YXG330MEFC16X25 vs 100ZLJ47MT78X16
  • 100YXG330MEFC16X25 vs 100ZLJ47M8X16
  • 100YXG330MEFC16X25 vs 100ZLJ470MGC18X25
  • 100YXG330MEFC16X25 vs 100ZLJ470M18X25
  • 100YXG330MEFC16X25 vs 100ZLJ470M16X31.5
  • 100YXG330MEFC16X25 vs 100ZLJ390MGC18X20
  • 100YXG330MEFC16X25 vs 100ZLJ390MGC16X25
  • 100YXG330MEFC16X25 vs 100ZLJ390M18X20
  • 100YXG330MEFC16X25 vs 100ZLJ390M16X25
  • 100YXG330MEFC16X25 vs 100ZLJ390M12.5X40
  • 100YXG330MEFC16X25 vs 100ZLJ33MSU8X11.5
  • 100YXG330MEFC16X25 vs 100ZLJ33M8X11.5
  • 100YXG330MEFC16X25 vs 100ZLJ330MG412.5X35
  • 100YXG330MEFC16X25 vs 100ZLJ330M12.5X35
  • 100YXG330MEFC16X25 vs 100ZLJ270MGC16X20
  • 100YXG330MEFC16X25 vs 100ZLJ270M16X20
  • 100YXG330MEFC16X25 vs 100ZLJ270M12.5X30
  • 100YXG330MEFC16X25 vs 100ZLJ220M12.5X25
  • 100YXG330MEFC16X25 vs 100ZLJ18MTA6.3X11
  • 100YXG330MEFC16X25 vs 100ZLJ18MT16.3X11
  • 100YXG330MEFC16X25 vs 100ZLJ18M6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you