100PK1000MEFC18X31.5
100PK1000MEFC18X31.5
Active
Description:  CAP ALUM 1000UF 20% 100V RADIAL
Manufacturer:  Rubycon
History Price: $3.15
In Stock: 12200
100PK1000MEFC18X31.5 Specification
Specification
Part No
100PK1000MEFC18X31.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1000 µF
Tolerance
?0%
Voltage - Rated
100 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.44 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
1.319" (33.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
100PK1000MEFC18X31.5 PDF Datasheet
100PK1000MEFC18X31.5 Related Parts
100LSQ10000MEFC36X118
100LSQ10000MEFC36X118
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSQ15000MEFC51X83
100LSQ15000MEFC51X83
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSQ22000MEFC51X118
100LSQ22000MEFC51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ22000MNB51X118
100LSQ22000MNB51X118
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSQ27000MEFC64X99
100LSQ27000MEFC64X99
Rubycon
CAP ALUM 27000UF 20% 100V SCREW
100LSQ33000MEFC64X119
100LSQ33000MEFC64X119
Rubycon
CAP ALUM 33000UF 20% 100V SCREW
100LSQ4700MNB36X83
100LSQ4700MNB36X83
Rubycon
CAP ALUM 4700UF 20% 100V SCREW
100LSW10000MNB51X98
100LSW10000MNB51X98
Rubycon
CAP ALUM 10000UF 20% 100V SCREW
100LSW15000MNB51X118
100LSW15000MNB51X118
Rubycon
CAP ALUM 15000UF 20% 100V SCREW
100LSW22000MEFC64X119
100LSW22000MEFC64X119
Rubycon
CAP ALUM 22000UF 20% 100V SCREW
100LSW2200MEFC36X50
100LSW2200MEFC36X50
Rubycon
CAP ALUM 2200UF 20% 100V SCREW
100LSW2700MEFC36X63
100LSW2700MEFC36X63
Rubycon
CAP ALUM 2700UF 20% 100V SCREW
100PK1000MEFC18X31.5 Compare Parts
  • 100PK1000MEFC18X31.5 vs 100ZLJ82MT810X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ82MCE10X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ82M10X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ820M18X40
  • 100PK1000MEFC18X31.5 vs 100ZLJ8.2MTA5X11
  • 100PK1000MEFC18X31.5 vs 100ZLJ8.2MT15X11
  • 100PK1000MEFC18X31.5 vs 100ZLJ8.2M5X11
  • 100PK1000MEFC18X31.5 vs 100ZLJ68MTA8X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ68MT78X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ68M8X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ680MGC18X35.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ680M18X35.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ680M16X40
  • 100PK1000MEFC18X31.5 vs 100ZLJ56MT810X12.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ56M10X12.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ560MGC18X31.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ560M18X31.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ560M16X35.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ47MTA8X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ47MT78X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ47M8X16
  • 100PK1000MEFC18X31.5 vs 100ZLJ470MGC18X25
  • 100PK1000MEFC18X31.5 vs 100ZLJ470M18X25
  • 100PK1000MEFC18X31.5 vs 100ZLJ470M16X31.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ390MGC18X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ390MGC16X25
  • 100PK1000MEFC18X31.5 vs 100ZLJ390M18X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ390M16X25
  • 100PK1000MEFC18X31.5 vs 100ZLJ390M12.5X40
  • 100PK1000MEFC18X31.5 vs 100ZLJ33MSU8X11.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ33M8X11.5
  • 100PK1000MEFC18X31.5 vs 100ZLJ330MG412.5X35
  • 100PK1000MEFC18X31.5 vs 100ZLJ330M12.5X35
  • 100PK1000MEFC18X31.5 vs 100ZLJ270MGC16X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ270M16X20
  • 100PK1000MEFC18X31.5 vs 100ZLJ270M12.5X30
  • 100PK1000MEFC18X31.5 vs 100ZLJ220M12.5X25
  • 100PK1000MEFC18X31.5 vs 100ZLJ18MTA6.3X11
  • 100PK1000MEFC18X31.5 vs 100ZLJ18MT16.3X11
  • 100PK1000MEFC18X31.5 vs 100ZLJ18M6.3X11
  • Customer Reviews
    4.95 out of 5.00 stars from 78 customer reviews from all over the world
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!