☰
HC4B050821
HC4B050821
Active
Description:  Wet Tantalum
Manufacturer:  Quantic Evans
Datasheet:   HC4B050821 Datasheet
History Price: Active
In Stock: 47600
HC4B050821 Specification
Specification
Part No
HC4B050821
Category
Tantalum Capacitors
Manufacturer
Quantic Evans
Series
HC
Packaging
Retail Package
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
820 µF
Tolerance
?0%
Voltage - Rated
50 V
Type
Hermetically Sealed
ESR (Equivalent Series Resistance)
800mOhm
Operating Temperature
-55℃ ~ 125℃
Lifetime @ Temp.
2000 Hrs @ 85℃
Mounting Type
Through Hole
Package / Case
Axial, Can
Size / Dimension
0.281" Dia x 0.641" L (7.14mm x 16.28mm)
Height - Seated (Max)
-
Lead Spacing
-
Manufacturer Size Code
B
Features
Hybrid Wet Tantalum
Failure Rate
-
Ratings
-
HC4B050821 PDF Datasheet
HC4B050821 Related Parts
HC4B060681
HC4B060681
Quantic Evans
Wet Tantalum
HC4B075391
HC4B075391
Quantic Evans
Wet Tantalum
HC4B075391HT
HC4B075391HT
Quantic Evans
Wet Tantalum
HC4B100271
HC4B100271
Quantic Evans
Wet Tantalum
HC4B100271HT
HC4B100271HT
Quantic Evans
Wet Tantalum
HC4B125181
HC4B125181
Quantic Evans
Wet Tantalum
HC4D050272
HC4D050272
Quantic Evans
Wet Tantalum
HC4D060222
HC4D060222
Quantic Evans
Wet Tantalum
HC4D075152
HC4D075152
Quantic Evans
Wet Tantalum
HC4D075152HT
HC4D075152HT
Quantic Evans
Wet Tantalum
HC4D100881
HC4D100881
Quantic Evans
Wet Tantalum
HC4D100881HT
HC4D100881HT
Quantic Evans
Wet Tantalum
HC4B050821 Compare Parts
  • HC4B050821 vs HC4D125561
  • HC4B050821 vs HC4D100881HT
  • HC4B050821 vs HC4D100881
  • HC4B050821 vs HC4D075152HT
  • HC4B050821 vs HC4D075152
  • HC4B050821 vs HC4D060222
  • HC4B050821 vs HC4D050272
  • HC4B050821 vs HC4B125181
  • HC4B050821 vs HC4B100271HT
  • HC4B050821 vs HC4B100271
  • HC4B050821 vs HC4B075391HT
  • HC4B050821 vs HC4B075391
  • HC4B050821 vs HC4B060681
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.
    Wagner Costa Lima
    Brazil
    5 stars
    2026-09-17 17:19
    Excellent Product, delivered super fast and quality, great seller!