CX1210MKX7R9BB334
CX1210MKX7R9BB334
Active
Description:  CAP CER 0.33UF 50V X7R 1210
Manufacturer:  Pulse Electronics
History Price: Active
In Stock: 24500
CX1210MKX7R9BB334 Specification
Specification
Part No
CX1210MKX7R9BB334
Category
Ceramic Capacitors
Manufacturer
Pulse Electronics
Series
X2Y?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.33 µF
Tolerance
?0%
Voltage - Rated
50V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
Low ESL (X2Y)
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1210 (3225 Metric)
Size / Dimension
0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max)
-
Thickness (Max)
0.067" (1.70mm)
Lead Spacing
-
Lead Style
-
CX1210MKX7R9BB334 Related Parts
CX1206MKX7R0BB103
CX1206MKX7R0BB103
Pulse Electronics
CAP CER 10000PF 100V X7R 1206
CX1206MKX7R0BB153
CX1206MKX7R0BB153
Pulse Electronics
CAP CER 0.015UF 100V X7R 1206
CX1206MKX7R0BB183
CX1206MKX7R0BB183
Pulse Electronics
CAP CER 0.018UF 100V X7R 1206
CX1206MKX7R0BB223
CX1206MKX7R0BB223
Pulse Electronics
CAP CER 0.022UF 100V X7R 1206
CX1206MKX7R0BB333
CX1206MKX7R0BB333
Pulse Electronics
CAP CER 0.033UF 100V X7R 1206
CX1206MKX7R6BB474
CX1206MKX7R6BB474
Pulse Electronics
CAP CER 0.47UF 10V X7R 1206
CX1206MKX7R6BB824
CX1206MKX7R6BB824
Pulse Electronics
CAP CER 0.82UF 10V X7R 1206
CX1206MKX7R7BB184
CX1206MKX7R7BB184
Pulse Electronics
CAP CER 0.18UF 16V X7R 1206
CX1206MKX7R7BB224
CX1206MKX7R7BB224
Pulse Electronics
CAP CER 0.22UF 16V X7R 1206
CX1206MKX7R7BB274
CX1206MKX7R7BB274
Pulse Electronics
CAP CER 0.27UF 16V X7R 1206
CX1206MKX7R7BB334
CX1206MKX7R7BB334
Pulse Electronics
CAP CER 0.33UF 16V X7R 1206
CX1206MKX7R7BB394
CX1206MKX7R7BB394
Pulse Electronics
CAP CER 0.39UF 16V X7R 1206
CX1210MKX7R9BB334 Compare Parts
  • CX1210MKX7R9BB334 vs CX1410MKX7R9BB394
  • CX1210MKX7R9BB334 vs CX1410MKX7R8BB394
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB564
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB474
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB394
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB274
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB224
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB184
  • CX1210MKX7R9BB334 vs CX1210MKX7R9BB104
  • CX1210MKX7R9BB334 vs CX1210MKX7R8BB564
  • CX1210MKX7R9BB334 vs CX1210MKX7R8BB474
  • CX1210MKX7R9BB334 vs CX1210MKX7R7BB105
  • CX1210MKX7R9BB334 vs CX1210MKX7R0BB473
  • CX1210MKX7R9BB334 vs CX1206MKX7R9BB563
  • CX1210MKX7R9BB334 vs CX1206MKX7R9BB473
  • CX1210MKX7R9BB334 vs CX1206MKX7R9BB393
  • CX1210MKX7R9BB334 vs CX1206MKX7R9BB153
  • CX1210MKX7R9BB334 vs CX1206MKX7R9BB104
  • CX1210MKX7R9BB334 vs CX1206MKX7R8BB184
  • CX1210MKX7R9BB334 vs CX1206MKX7R7BB394
  • CX1210MKX7R9BB334 vs CX1206MKX7R7BB334
  • CX1210MKX7R9BB334 vs CX1206MKX7R7BB274
  • CX1210MKX7R9BB334 vs CX1206MKX7R7BB224
  • CX1210MKX7R9BB334 vs CX1206MKX7R7BB184
  • CX1210MKX7R9BB334 vs CX1206MKX7R6BB824
  • CX1210MKX7R9BB334 vs CX1206MKX7R6BB474
  • CX1210MKX7R9BB334 vs CX1206MKX7R0BB333
  • CX1210MKX7R9BB334 vs CX1206MKX7R0BB223
  • CX1210MKX7R9BB334 vs CX1206MKX7R0BB183
  • CX1210MKX7R9BB334 vs CX1206MKX7R0BB153
  • CX1210MKX7R9BB334 vs CX1206MKX7R0BB103
  • Customer Reviews
    4.95 out of 5.00 stars from 101 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.