CX0603MRX5R6BB394
CX0603MRX5R6BB394
Active
Description:  CAP CER 0.39UF 10V X5R 0603
Manufacturer:  Pulse Electronics
History Price: Active
In Stock: 28600
CX0603MRX5R6BB394 Specification
Specification
Part No
CX0603MRX5R6BB394
Category
Ceramic Capacitors
Manufacturer
Pulse Electronics
Series
X2Y?
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.39 µF
Tolerance
?0%
Voltage - Rated
10V
Temperature Coefficient
X5R
Operating Temperature
-55℃ ~ 85℃
Features
Low ESL (X2Y)
Ratings
-
Applications
Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0603 (1608 Metric)
Size / Dimension
0.063" L x 0.033" W (1.60mm x 0.85mm)
Height - Seated (Max)
-
Thickness (Max)
0.030" (0.75mm)
Lead Spacing
-
Lead Style
-
CX0603MRX5R6BB394 Related Parts
CX0603MRNPO9BB100
CX0603MRNPO9BB100
Pulse Electronics
CAP CER 10PF 50V C0G/NP0 0603
CX0603MRNPO9BB220
CX0603MRNPO9BB220
Pulse Electronics
CAP CER 22PF 50V C0G/NP0 0603
CX0603MRNPO9BB470
CX0603MRNPO9BB470
Pulse Electronics
CAP CER 47PF 50V C0G/NP0 0603
CX0603MRX5R5BB474
CX0603MRX5R5BB474
Pulse Electronics
CAP CER 0.47UF 6.3V X5R 0603
CX0603MRX5R6BB184
CX0603MRX5R6BB184
Pulse Electronics
CAP CER 0.18UF 10V X5R 0603
CX0603MRX5R6BB224
CX0603MRX5R6BB224
Pulse Electronics
CAP CER 0.22UF 10V X5R 0603
CX0603MRX5R6BB274
CX0603MRX5R6BB274
Pulse Electronics
CAP CER 0.27UF 10V X5R 0603
CX0603MRX5R6BB334
CX0603MRX5R6BB334
Pulse Electronics
CAP CER 0.33UF 10V X5R 0603
CX0603MRX5R6BB474
CX0603MRX5R6BB474
Pulse Electronics
CAP CER 0.47UF 10V X5R 0603
CX0603MRX7R0BB102
CX0603MRX7R0BB102
Pulse Electronics
CAP CER 1000PF 100V X7R 0603
CX0603MRX7R0BB152
CX0603MRX7R0BB152
Pulse Electronics
CAP CER 1500PF 100V X7R 0603
CX0603MRX7R0BB222
CX0603MRX7R0BB222
Pulse Electronics
CAP CER 2200PF 100V X7R 0603
CX0603MRX5R6BB394 Compare Parts
  • CX0603MRX5R6BB394 vs CX0805MRX7R9BB393
  • CX0603MRX5R6BB394 vs CX0805MRX7R9BB223
  • CX0603MRX5R6BB394 vs CX0805MRX7R9BB183
  • CX0603MRX5R6BB394 vs CX0805MRX7R9BB153
  • CX0603MRX5R6BB394 vs CX0805MRX7R9BB102
  • CX0603MRX5R6BB394 vs CX0805MRX7R8BB393
  • CX0603MRX5R6BB394 vs CX0805MRX7R8BB223
  • CX0603MRX5R6BB394 vs CX0805MRX7R7BB563
  • CX0603MRX5R6BB394 vs CX0805MRX7R7BB473
  • CX0603MRX5R6BB394 vs CX0805MRX7R7BB104
  • CX0603MRX5R6BB394 vs CX0805MRX7R6BB184
  • CX0603MRX5R6BB394 vs CX0805MRX7R0BB472
  • CX0603MRX5R6BB394 vs CX0805MRX7R0BB222
  • CX0603MRX5R6BB394 vs CX0805MRX7R0BB152
  • CX0603MRX5R6BB394 vs CX0805MRX7R0BB103
  • CX0603MRX5R6BB394 vs CX0805MRX7R0BB102
  • CX0603MRX5R6BB394 vs CX0805MRNPO9BB101
  • CX0603MRX5R6BB394 vs CX0805MRNPO9BB100
  • CX0603MRX5R6BB394 vs CX0805MRNPO8BB102
  • CX0603MRX5R6BB394 vs CX0603MRX7R9BB562
  • CX0603MRX5R6BB394 vs CX0603MRX7R9BB152
  • CX0603MRX5R6BB394 vs CX0603MRX7R9BB103
  • CX0603MRX5R6BB394 vs CX0603MRX7R9BB102
  • CX0603MRX5R6BB394 vs CX0603MRX7R8BB223
  • CX0603MRX5R6BB394 vs CX0603MRX7R8BB183
  • CX0603MRX5R6BB394 vs CX0603MRX7R8BB153
  • CX0603MRX5R6BB394 vs CX0603MRX7R7BB563
  • CX0603MRX5R6BB394 vs CX0603MRX7R7BB473
  • CX0603MRX5R6BB394 vs CX0603MRX7R7BB393
  • CX0603MRX5R6BB394 vs CX0603MRX7R7BB102
  • CX0603MRX5R6BB394 vs CX0603MRX7R6BB334
  • CX0603MRX5R6BB394 vs CX0603MRX7R6BB274
  • CX0603MRX5R6BB394 vs CX0603MRX7R6BB224
  • CX0603MRX5R6BB394 vs CX0603MRX7R6BB184
  • CX0603MRX5R6BB394 vs CX0603MRX7R6BB104
  • CX0603MRX5R6BB394 vs CX0603MRX7R0BB562
  • CX0603MRX5R6BB394 vs CX0603MRX7R0BB472
  • CX0603MRX5R6BB394 vs CX0603MRX7R0BB222
  • CX0603MRX5R6BB394 vs CX0603MRX7R0BB152
  • CX0603MRX5R6BB394 vs CX0603MRX7R0BB102
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description