☰
PPZC10103
PPZC10103
Active
Description:  9-100PF, 9.5MM TOP/BOTTOM ADJUST
Manufacturer:  Passive Plus
Datasheet:   PPZC10103 Datasheet
History Price: $13.33
In Stock: 38640
PPZC10103 Specification
Specification
Part No
PPZC10103
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
9 ~ 100pF
Adjustment Type
Top and Bottom
Voltage - Rated
100 V
Dielectric Material
Polycarbonate (PC)
Q @ Freq
200 @ 1MHz
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.449" (11.40mm)
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Features
General Purpose
PPZC10103 PDF Datasheet
PPZC10103 Related Parts
PPZC10100
PPZC10100
Passive Plus
9-100PF, 10MM TOP/BOTTOM ADJUST,
PPZC15100
PPZC15100
Passive Plus
10-150PF, 9.5MM TOP/BOTTOM ADJUS
PPZC18100
PPZC18100
Passive Plus
12-180PF, 10MM TOP/BOTTOM ADJUST
PPZC18104
PPZC18104
Passive Plus
12-180PF, 9.5MM TOP/BOTTOM ADJUS
PPZC80003
PPZC80003
Passive Plus
8-80PF, 9.5MM TOP/BOTTOM ADJUST,
PPZL20000
PPZL20000
Passive Plus
2.7- 20PF, 5 MM TOP ADJUST, 150V
PPZN30100
PPZN30100
Passive Plus
18 - 300PF, 16 MM TOP ADJUST, 15
PPZN60100
PPZN60100
Passive Plus
25 - 600PF, 16 MM TOP ADJUST, 15
PPZC10103 Compare Parts
  • PPZC10103 vs PPZN30100
  • PPZC10103 vs PPZL20000
  • PPZC10103 vs PPZC80003
  • PPZC10103 vs PPZC18104
  • PPZC10103 vs PPZC18100
  • PPZC10103 vs PPZC15100
  • PPZC10103 vs PPZC10100
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.