☰
PPXE45000NM
PPXE45000NM
Active
Description:  5.0 - 45PF, NON-MAGNETIC, 7.5 MM
Manufacturer:  Passive Plus
Datasheet:   PPXE45000NM Datasheet
History Price: $18.86
In Stock: 46750
PPXE45000NM Specification
Specification
Part No
PPXE45000NM
Category
Trimmers, Variable Capacitors
Manufacturer
Passive Plus
Series
FILMTRIM?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance Range
-
Adjustment Type
-
Voltage - Rated
-
Dielectric Material
-
Q @ Freq
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Mounting Type
-
Features
-
PPXE45000NM PDF Datasheet
PPXE45000NM Compare Parts
  • PPXE45000NM vs PPXE27000NM
  • PPXE45000NM vs PPXE27000
  • PPXE45000NM vs PPXD90000
  • Customer Reviews
    4.95 out of 5.00 stars from 166 customer reviews from all over the world
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable