☰
1111C620GP501X
1111C620GP501X
Active
Description:  CAP CER 62PF 500V C0G/NP0 1111
Manufacturer:  Passive Plus
History Price: $5.2
In Stock: 37360
1111C620GP501X Specification
Specification
Part No
1111C620GP501X
Category
Ceramic Capacitors
Manufacturer
Passive Plus
Series
1111C
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
62 pF
Tolerance
?%
Voltage - Rated
500V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 200℃
Features
High Q, Low Loss, Low ESL
Ratings
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
1111 (2828 Metric)
Size / Dimension
0.110" L x 0.110" W (2.79mm x 2.79mm)
Height - Seated (Max)
-
Thickness (Max)
0.100" (2.54mm)
Lead Spacing
-
Lead Style
-
1111C620GP501X Related Parts
111121000182GQTAF9LM
111121000182GQTAF9LM
Knowles Syfer
CAP CER 1800PF 100V C0G/NP0 1111
111121000222GQTAF9LM
111121000222GQTAF9LM
Knowles Syfer
CAP CER 2200PF 100V C0G/NP0 1111
111121000222JQTAF9LM
111121000222JQTAF9LM
Knowles Syfer
CAP CER 2200PF 100V C0G/NP0 1111
111121000222JQTLSM
111121000222JQTLSM
Knowles Syfer
CAP CER 2200PF 100V C0G/NP0 1111
111121500122GQTAF9LM
111121500122GQTAF9LM
Knowles Syfer
CAP CER 1200PF 150V C0G/NP0 1111
111121500152GQTAF9LM
111121500152GQTAF9LM
Knowles Syfer
CAP CER 1500PF 150V C0G/NP0 1111
111121500152JQT
111121500152JQT
Knowles Syfer
CAP CER 1500PF 150V C0G/NP0 1111
111121500152JQTAF9LM
111121500152JQTAF9LM
Knowles Syfer
CAP CER 1500PF 150V C0G/NP0 1111
111121K00101GQT
111121K00101GQT
Knowles Syfer
CAP CER 100PF 1KV C0G/NP0 1111
111121K00101GQTAF9LM
111121K00101GQTAF9LM
Knowles Syfer
CAP CER 100PF 1KV C0G/NP0 1111
111121K00121GQTAF9LM
111121K00121GQTAF9LM
Knowles Syfer
CAP CER 120PF 1KV C0G/NP0 1111
111121K00151GQTAF9LM
111121K00151GQTAF9LM
Knowles Syfer
CAP CER 150PF 1KV C0G/NP0 1111
1111C620GP501X Compare Parts
  • 1111C620GP501X vs 1111Y630P900HQT
  • 1111C620GP501X vs 1111Y630P900DQT
  • 1111C620GP501X vs 1111Y630P900CQT
  • 1111C620GP501X vs 1111Y630P900BQT
  • 1111C620GP501X vs 1111Y630P800HQT
  • 1111C620GP501X vs 1111Y630P800DQT
  • 1111C620GP501X vs 1111Y630P800CQT
  • 1111C620GP501X vs 1111Y630P800BQT
  • 1111C620GP501X vs 1111Y630P700HQT
  • 1111C620GP501X vs 1111Y630P700DQT
  • 1111C620GP501X vs 1111Y630P700CQT
  • 1111C620GP501X vs 1111Y630P700BQT
  • 1111C620GP501X vs 1111Y630P600HQT
  • 1111C620GP501X vs 1111Y630P600DQT
  • 1111C620GP501X vs 1111Y630P600CQT
  • 1111C620GP501X vs 1111Y630P600BQT
  • 1111C620GP501X vs 1111Y630P500HQT
  • 1111C620GP501X vs 1111Y630P500DQT
  • 1111C620GP501X vs 1111Y630P500CQT
  • 1111C620GP501X vs 1111Y630P500BQT
  • 1111C620GP501X vs 1111Y630P400HQT
  • 1111C620GP501X vs 1111Y630P400DQT
  • 1111C620GP501X vs 1111Y630P400CQT
  • 1111C620GP501X vs 1111Y630P400BQT
  • 1111C620GP501X vs 1111Y630P300HQT
  • 1111C620GP501X vs 1111Y630P300DQT
  • 1111C620GP501X vs 1111Y630P300CQT
  • 1111C620GP501X vs 1111Y630P300BQT
  • 1111C620GP501X vs 1111Y6309P10HQT
  • 1111C620GP501X vs 1111Y6309P10DQT
  • 1111C620GP501X vs 1111Y6309P10CQT
  • 1111C620GP501X vs 1111Y6309P10BQT
  • 1111C620GP501X vs 1111Y6308P20HQT
  • 1111C620GP501X vs 1111Y6308P20DQT
  • 1111C620GP501X vs 1111Y6308P20CQT
  • 1111C620GP501X vs 1111Y6308P20BQT
  • 1111C620GP501X vs 1111Y6307P50HQT
  • 1111C620GP501X vs 1111Y6307P50DQT
  • 1111C620GP501X vs 1111Y6307P50CQT
  • 1111C620GP501X vs 1111Y6307P50BQT
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you