☰
0505C301GP201X
0505C301GP201X
Active
Description:  CAP CER 300PF 200V C0G/NP0 0505
Manufacturer:  Passive Plus
History Price: $8.68
In Stock: 28960
0505C301GP201X Specification
Specification
Part No
0505C301GP201X
Category
Ceramic Capacitors
Manufacturer
Passive Plus
Series
0505C
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
300 pF
Tolerance
?%
Voltage - Rated
200V
Temperature Coefficient
C0G, NP0
Operating Temperature
-55℃ ~ 200℃
Features
High Q, Low Loss, Low ESL
Ratings
-
Applications
RF, Microwave, High Frequency, Bypass, Decoupling
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0505 (1313 Metric)
Size / Dimension
0.055" L x 0.055" W (1.40mm x 1.40mm)
Height - Seated (Max)
-
Thickness (Max)
0.057" (1.45mm)
Lead Spacing
-
Lead Style
-
0505C301GP201X Related Parts
05041A0R5CA79A
05041A0R5CA79A
KYOCERA AVX
CAP CER 0.5PF 100V NP0 0504
05041A101KA79A
05041A101KA79A
KYOCERA AVX
CAP CER 100PF 100V NP0 0504
05041A120KA79A
05041A120KA79A
KYOCERA AVX
CAP CER 12PF 100V NP0 0504
05041A121KA79A
05041A121KA79A
KYOCERA AVX
CAP CER 120PF 100V NP0 0504
05041A181JHT6A
05041A181JHT6A
KYOCERA AVX
CAP CER 180PF 100V NP0 0504
05041A470KA79A
05041A470KA79A
KYOCERA AVX
CAP CER 47PF 100V NP0 0504
05041A820KA79A
05041A820KA79A
KYOCERA AVX
CAP CER 82PF 100V NP0 0504
05045C103JA19A
05045C103JA19A
KYOCERA AVX
CAP CER 10000PF 50V X7R 0504
05045C272KAT1A
05045C272KAT1A
KYOCERA AVX
CAP CER 2700PF 50V X7R 0504
05045C821KAT1A
05045C821KAT1A
KYOCERA AVX
CAP CER 820PF 50V X7R 0504
0504B102K500NT
0504B102K500NT
Knowles Novacap
0402 MLCC
0504B103J500PW
0504B103J500PW
Knowles Novacap
CAPACITOR
0505C301GP201X Compare Parts
  • 0505C301GP201X vs 0508ZD105KAT2A
  • 0505C301GP201X vs 0508ZC684KAT2W
  • 0505C301GP201X vs 0508ZC474MAT9W
  • 0505C301GP201X vs 0508ZC474MAT2A
  • 0505C301GP201X vs 0508ZC474KAT2A
  • 0505C301GP201X vs 0508ZC473KAT2V
  • 0505C301GP201X vs 0508ZC473KAT2A
  • 0505C301GP201X vs 0508ZC472KAT2V
  • 0505C301GP201X vs 0508ZC224MAT2W
  • 0505C301GP201X vs 0508ZC224MAT2V
  • 0505C301GP201X vs 0508ZC224MAT2U
  • 0505C301GP201X vs 0508ZC224MAT2A
  • 0505C301GP201X vs 0508ZC224KAT2U
  • 0505C301GP201X vs 0508ZC223KAT2W
  • 0505C301GP201X vs 0508ZC223KAT2V
  • 0505C301GP201X vs 0508ZC223KAT2A
  • 0505C301GP201X vs 0508ZC221MAT2U
  • 0505C301GP201X vs 0508ZC221MAT2A
  • 0505C301GP201X vs 0508ZC105MAT9W
  • 0505C301GP201X vs 0508ZC105MAT9A
  • 0505C301GP201X vs 0508ZC105MAT2W
  • 0505C301GP201X vs 0508ZC104MAT2V
  • 0505C301GP201X vs 0508ZC104MAT2A
  • 0505C301GP201X vs 0508ZC104KAT2W
  • 0505C301GP201X vs 0508ZC104KAT2V
  • 0505C301GP201X vs 0508ZC104KAT2U
  • 0505C301GP201X vs 0508ZC104KAT2A
  • 0505C301GP201X vs 0508ZC103MAT2A
  • 0505C301GP201X vs 0508ZC103KAT2A
  • 0505C301GP201X vs 0508YD104KAT2W
  • 0505C301GP201X vs 0508YC823MAT2U
  • 0505C301GP201X vs 0508YC563KAT2S
  • 0505C301GP201X vs 0508YC473MAT2W
  • 0505C301GP201X vs 0508YC473KAT2V
  • 0505C301GP201X vs 0508YC472KAT2V
  • 0505C301GP201X vs 0508YC393MAT2A
  • 0505C301GP201X vs 0508YC333MAT2A
  • 0505C301GP201X vs 0508YC274MAT2W
  • 0505C301GP201X vs 0508YC274MAT2A
  • 0505C301GP201X vs 0508YC274KAT2W
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.