Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic EZP-E50806MTA
EZP-E50806MTA
Active
Film Capacitors
Description:
CAP FILM 80UF 10% 500VDC RADIAL
Manufacturer:
Panasonic
Datasheet:
EZP-E50806MTA Datasheet
History Price: $19.4
In Stock: 3200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EZP-E50806MTA Specification
Specification
Part No
EZP-E50806MTA
Category
Film Capacitors
Manufacturer
Panasonic
Series
EZPE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
80 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
500V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
Mounting Type
Through Hole
Package / Case
Radial - 4 Leads
Size / Dimension
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
2.028" (51.50mm)
Termination
PC Pins
Lead Spacing
2.067" (52.50mm)
Applications
DC Link, DC Filtering
Ratings
-
Features
Low ESR
ESR (Equivalent Series Resistance)
5.7 mOhms
EZP-E50806MTA PDF Datasheet
EZP-E50806MTA Datasheet
Click and Download: EZP-E50806MTA Datasheet
EZP-E50806MTA Related Parts
EZP-E1B106MTA
Panasonic
CAP FILM 10UF 10% 1.1KVDC RADIAL
EZP-E1B156MTA
Panasonic
CAP FILM 15UF 10% 1.1KVDC RADIAL
EZP-E1B206MTA
Panasonic
CAP FILM 20UF 10% 1.1KVDC RADIAL
EZP-E1B256MTA
Panasonic
CAP FILM 25UF 10% 1.1KVDC RADIAL
EZP-E1B306MTA
Panasonic
CAP FILM 30UF 10% 1.1KVDC RADIAL
EZP-E1B356MTA
Panasonic
CAP FILM 35UF 10% 1.1KVDC RADIAL
EZP-E1B406MTA
Panasonic
CAP FILM 40UF 10% 1.1KVDC RADIAL
EZP-E1D106MTA
Panasonic
CAP FILM 10UF 10% 1.3KVDC RADIAL
EZP-E1D156MTA
Panasonic
CAP FILM 15UF 10% 1.3KVDC RADIAL
EZP-E1D206MTA
Panasonic
CAP FILM 20UF 10% 1.3KVDC RADIAL
EZP-E1D256MTA
Panasonic
CAP FILM 25UF 10% 1.3KVDC RADIAL
EZP-E45666MTB
Panasonic
CAP FILM 66UF 15% 450VDC RADIAL
EZP-E50806MTA Compare Parts
EZP-E50806MTA vs EZP-V80905LTT
EZP-E50806MTA vs EZP-V80905LTB
EZP-E50806MTA vs EZP-V80905LTA
EZP-E50806MTA vs EZP-V80805LTT
EZP-E50806MTA vs EZP-V80805LTB
EZP-E50806MTA vs EZP-V80656MTS
EZP-E50806MTA vs EZP-V80656MTC
EZP-E50806MTA vs EZP-V80606MTS
EZP-E50806MTA vs EZP-V80606MTC
EZP-E50806MTA vs EZP-V80556MTS
EZP-E50806MTA vs EZP-V80556MTC
EZP-E50806MTA vs EZP-V80506MTT
EZP-E50806MTA vs EZP-V80506MTS
EZP-E50806MTA vs EZP-V80506MTC
EZP-E50806MTA vs EZP-V80506MTB
EZP-E50806MTA vs EZP-V80456MTT
EZP-E50806MTA vs EZP-V80456MTS
EZP-E50806MTA vs EZP-V80456MTC
EZP-E50806MTA vs EZP-V80456MTB
EZP-E50806MTA vs EZP-V80406MTT
EZP-E50806MTA vs EZP-V80406MTS
EZP-E50806MTA vs EZP-V80406MTC
EZP-E50806MTA vs EZP-V80406MTB
EZP-E50806MTA vs EZP-V80356MTT
EZP-E50806MTA vs EZP-V80356MTS
EZP-E50806MTA vs EZP-V80356MTC
EZP-E50806MTA vs EZP-V80356MTB
EZP-E50806MTA vs EZP-V80306MTT
EZP-E50806MTA vs EZP-V80306MTS
EZP-E50806MTA vs EZP-V80306MTC
EZP-E50806MTA vs EZP-V80306MTB
EZP-E50806MTA vs EZP-V80256MTT
EZP-E50806MTA vs EZP-V80256MTS
EZP-E50806MTA vs EZP-V80256MTC
EZP-E50806MTA vs EZP-V80256MTB
EZP-E50806MTA vs EZP-V80206MTT
EZP-E50806MTA vs EZP-V80206MTB
EZP-E50806MTA vs EZP-V80186LTU
EZP-E50806MTA vs EZP-V80186LTA
EZP-E50806MTA vs EZP-V80156MTT
Customer Reviews
4.95 out of 5.00 stars from 156 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!