☰
ETPS220MUD
ETPS220MUD
Active
Description:  CAP TANT POLY 220UF 2.5V 1411
Manufacturer:  Panasonic
Datasheet:   ETPS220MUD Datasheet
History Price: $1.3
In Stock: 19095
ETPS220MUD Specification
Specification
Part No
ETPS220MUD
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
2.5 V
Type
Molded
ESR (Equivalent Series Resistance)
30mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
1411 (3528 Metric)
Size / Dimension
0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max)
0.047" (1.20mm)
Lead Spacing
-
Manufacturer Size Code
B1S
Ratings
-
Features
General Purpose
ETPS220MUD Related Parts
ETPE330M9GB
ETPE330M9GB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETPE330MA9GB
ETPE330MA9GB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETPE330MAFB
ETPE330MAFB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETPE330MFB
ETPE330MFB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETPE330MIB
ETPE330MIB
Panasonic
CAP TANT POLY 330UF 2.5V 1411
ETPF1000M5H
ETPF1000M5H
Panasonic
CAP TANT POLY 1000UF 2.5V 2917
ETPF1000M6H
ETPF1000M6H
Panasonic
CAP TANT POLY 1000UF 2.5V 2917
ETPF470M5H
ETPF470M5H
Panasonic
CAP TANT POLY 470UF 2.5V 2917
ETPF680M5H
ETPF680M5H
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETPF680MPH
ETPF680MPH
Panasonic
CAP TANT POLY 680UF 2.5V 2917
ETPH100MHA
ETPH100MHA
Panasonic
CAP TANT POLY 100UF 2.5V 1206
ETPH220MABC
ETPH220MABC
Panasonic
CAP TANT POLY 220UF 2.5V 1206
ETPS220MUD Compare Parts
  • ETPS220MUD vs ETPSF270M6E
  • ETPS220MUD vs ETPS330MUD
  • ETPS220MUD vs ETPH220MABC
  • ETPS220MUD vs ETPH100MHA
  • ETPS220MUD vs ETPF680MPH
  • ETPS220MUD vs ETPF680M5H
  • ETPS220MUD vs ETPF470M5H
  • ETPS220MUD vs ETPF1000M6H
  • ETPS220MUD vs ETPF1000M5H
  • ETPS220MUD vs ETPE330MIB
  • ETPS220MUD vs ETPE330MFB
  • ETPS220MUD vs ETPE330MAFB
  • ETPS220MUD vs ETPE330MA9GB
  • ETPS220MUD vs ETPE330M9GB
  • ETPS220MUD vs ETPSF200M9ED
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description