☰
EEV-EB2D470SM
EEV-EB2D470SM
Obsolete
Description:  CAP ALUM 47UF 20% 200V SMD
Manufacturer:  Panasonic
History Price: $3.63
In Stock: 22730
EEV-EB2D470SM Specification
Specification
Part No
EEV-EB2D470SM
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
EB
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
200 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
330 mA @ 120 Hz
Size / Dimension
600 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
EEV-EB2D470SM PDF Datasheet
EEV-EB2D470SM Related Parts
EEV106M025A9BAA
EEV106M025A9BAA
KEMET
CAP ALUM 10UF 20% 25V SMD
EEV106M025S9BAA
EEV106M025S9BAA
KEMET
CAP ALUM 10UF 20% 25V SMD
EEV106M035A9BAA
EEV106M035A9BAA
KEMET
CAP ALUM 10UF 20% 35V SMD
EEV106M035A9DAA
EEV106M035A9DAA
KEMET
CAP ALUM 10UF 20% 35V SMD
EEV106M035S9BAA
EEV106M035S9BAA
KEMET
CAP ALUM 10UF 20% 35V SMD
EEV106M035S9DAA
EEV106M035S9DAA
KEMET
CAP ALUM 10UF 20% 35V SMD
EEV106M050A9GAA
EEV106M050A9GAA
KEMET
CAP ALUM 10UF 20% 50V SMD
EEV106M050S9GAA
EEV106M050S9GAA
KEMET
CAP ALUM 10UF 20% 50V SMD
EEV107M010A9GAA
EEV107M010A9GAA
KEMET
CAP ALUM 100UF 20% 10V SMD
EEV107M010S9GAA
EEV107M010S9GAA
KEMET
CAP ALUM 100UF 20% 10V SMD
EEV107M016A9GAA
EEV107M016A9GAA
KEMET
CAP ALUM 100UF 20% 16V SMD
EEV107M016S9GAA
EEV107M016S9GAA
KEMET
CAP ALUM 100UF 20% 16V SMD
EEV-EB2D470SM Compare Parts
  • EEV-EB2D470SM vs EEV-TG2A331M
  • EEV-EB2D470SM vs EEV-TG2A330P
  • EEV-EB2D470SM vs EEV-TG2A221M
  • EEV-EB2D470SM vs EEV-TG2A220UP
  • EEV-EB2D470SM vs EEV-TG2A220P
  • EEV-EB2D470SM vs EEV-TG2A101M
  • EEV-EB2D470SM vs EEV-TG2A100P
  • EEV-EB2D470SM vs EEV-TG1V681UM
  • EEV-EB2D470SM vs EEV-TG1V681M
  • EEV-EB2D470SM vs EEV-TG1V471UQ
  • EEV-EB2D470SM vs EEV-TG1V471M
  • EEV-EB2D470SM vs EEV-TG1V470UP
  • EEV-EB2D470SM vs EEV-TG1V470P
  • EEV-EB2D470SM vs EEV-TG1V331Q
  • EEV-EB2D470SM vs EEV-TG1V330P
  • EEV-EB2D470SM vs EEV-TG1V221UP
  • EEV-EB2D470SM vs EEV-TG1V102M
  • EEV-EB2D470SM vs EEV-TG1V101UP
  • EEV-EB2D470SM vs EEV-TG1V101P
  • EEV-EB2D470SM vs EEV-TG1K471M
  • EEV-EB2D470SM vs EEV-TG1K470UP
  • EEV-EB2D470SM vs EEV-TG1K470Q
  • EEV-EB2D470SM vs EEV-TG1K331UM
  • EEV-EB2D470SM vs EEV-TG1K331M
  • EEV-EB2D470SM vs EEV-TG1K330UP
  • EEV-EB2D470SM vs EEV-TG1K330P
  • EEV-EB2D470SM vs EEV-TG1K221UM
  • EEV-EB2D470SM vs EEV-TG1K221M
  • EEV-EB2D470SM vs EEV-TG1K220UP
  • EEV-EB2D470SM vs EEV-TG1K220P
  • EEV-EB2D470SM vs EEV-TG1K101UQ
  • EEV-EB2D470SM vs EEV-TG1K101M
  • EEV-EB2D470SM vs EEV-TG1K100P
  • EEV-EB2D470SM vs EEV-TG1J471M
  • EEV-EB2D470SM vs EEV-TG1J470UP
  • EEV-EB2D470SM vs EEV-TG1J470P
  • EEV-EB2D470SM vs EEV-TG1J331M
  • EEV-EB2D470SM vs EEV-TG1J330UP
  • EEV-EB2D470SM vs EEV-TG1J330P
  • EEV-EB2D470SM vs EEV-TG1J221Q
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!