☰
EET-UQ2D182EA
EET-UQ2D182EA
Obsolete
Description:  CAP ALUM 1800UF 20% 200V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 49600
EET-UQ2D182EA Specification
Specification
Part No
EET-UQ2D182EA
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
TS-UQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1800 µF
Tolerance
?0%
Voltage - Rated
200 V
ESR (Equivalent Series Resistance)
120mOhm @ 120Hz
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
4.32 A @ 120 Hz
Size / Dimension
6.048 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
1.378" (35.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
EET-UQ2D182EA PDF Datasheet
EET-UQ2D182EA Related Parts
EET-ED2D102CA
EET-ED2D102CA
Panasonic
CAP ALUM 1000UF 20% 200V SNAP
EET-ED2D102DA
EET-ED2D102DA
Panasonic
CAP ALUM 1000UF 20% 200V SNAP
EET-ED2D102EA
EET-ED2D102EA
Panasonic
CAP ALUM 1000UF 20% 200V SNAP
EET-ED2D122DA
EET-ED2D122DA
Panasonic
CAP ALUM 1200UF 20% 200V SNAP
EET-ED2D122EA
EET-ED2D122EA
Panasonic
CAP ALUM 1200UF 20% 200V SNAP
EET-ED2D152DA
EET-ED2D152DA
Panasonic
CAP ALUM 1500UF 20% 200V SNAP
EET-ED2D152EA
EET-ED2D152EA
Panasonic
CAP ALUM 1500UF 20% 200V SNAP
EET-ED2D182EA
EET-ED2D182EA
Panasonic
CAP ALUM 1800UF 20% 200V SNAP
EET-ED2D222EA
EET-ED2D222EA
Panasonic
CAP ALUM 2200UF 20% 200V SNAP
EET-ED2D271BA
EET-ED2D271BA
Panasonic
CAP ALUM 270UF 20% 200V SNAP
EET-ED2D331BA
EET-ED2D331BA
Panasonic
CAP ALUM 330UF 20% 200V SNAP
EET-ED2D391BA
EET-ED2D391BA
Panasonic
CAP ALUM 390UF 20% 200V SNAP
EET-UQ2D182EA Compare Parts
  • EET-UQ2D182EA vs EET-UQ2W820BA
  • EET-UQ2D182EA vs EET-UQ2W681LF
  • EET-UQ2D182EA vs EET-UQ2W681EA
  • EET-UQ2D182EA vs EET-UQ2W561LF
  • EET-UQ2D182EA vs EET-UQ2W561LA
  • EET-UQ2D182EA vs EET-UQ2W561KA
  • EET-UQ2D182EA vs EET-UQ2W561EA
  • EET-UQ2D182EA vs EET-UQ2W561DA
  • EET-UQ2D182EA vs EET-UQ2W471LF
  • EET-UQ2D182EA vs EET-UQ2W471LA
  • EET-UQ2D182EA vs EET-UQ2W471KA
  • EET-UQ2D182EA vs EET-UQ2W471EA
  • EET-UQ2D182EA vs EET-UQ2W471DA
  • EET-UQ2D182EA vs EET-UQ2W391LF
  • EET-UQ2D182EA vs EET-UQ2W391LA
  • EET-UQ2D182EA vs EET-UQ2W391KA
  • EET-UQ2D182EA vs EET-UQ2W391EA
  • EET-UQ2D182EA vs EET-UQ2W391DA
  • EET-UQ2D182EA vs EET-UQ2W331LA
  • EET-UQ2D182EA vs EET-UQ2W331KF
  • EET-UQ2D182EA vs EET-UQ2W331KA
  • EET-UQ2D182EA vs EET-UQ2W331JF
  • EET-UQ2D182EA vs EET-UQ2W331EA
  • EET-UQ2D182EA vs EET-UQ2W331DF
  • EET-UQ2D182EA vs EET-UQ2W331DA
  • EET-UQ2D182EA vs EET-UQ2W331CA
  • EET-UQ2D182EA vs EET-UQ2W271LF
  • EET-UQ2D182EA vs EET-UQ2W271KA
  • EET-UQ2D182EA vs EET-UQ2W271JA
  • EET-UQ2D182EA vs EET-UQ2W271HA
  • EET-UQ2D182EA vs EET-UQ2W271DA
  • EET-UQ2D182EA vs EET-UQ2W271CA
  • EET-UQ2D182EA vs EET-UQ2W271BA
  • EET-UQ2D182EA vs EET-UQ2W221LA
  • EET-UQ2D182EA vs EET-UQ2W221KF
  • EET-UQ2D182EA vs EET-UQ2W221KA
  • EET-UQ2D182EA vs EET-UQ2W221JF
  • EET-UQ2D182EA vs EET-UQ2W221JA
  • EET-UQ2D182EA vs EET-UQ2W221HA
  • EET-UQ2D182EA vs EET-UQ2W221EA
  • Customer Reviews
    4.95 out of 5.00 stars from 161 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!