Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Electric Double Layer Capacitors (EDLC), Supercapacitors
/ Panasonic EEC-RF0V684
EEC-RF0V684
Obsolete
Electric Double Layer Capacitors (EDLC), Supercapacitors
Description:
CAP 680MF -20% +80% 3.6V T/H
Manufacturer:
Panasonic
Datasheet:
EEC-RF0V684 Datasheet
History Price: Obsolete
In Stock: 8640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
EEC-RF0V684 Specification
Specification
Part No
EEC-RF0V684
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Series
RF
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
680 mF
Tolerance
-20%, +80%
Voltage - Rated
3.6 V
ESR (Equivalent Series Resistance)
40Ohm
Lifetime @ Temp.
2000 Hrs @ 85℃
Termination
PC Pins
Mounting Type
Through Hole
Package / Case
Radial, Can
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.846" Dia (21.50mm)
Height - Seated (Max)
0.374" (9.50mm)
Operating Temperature
-25℃ ~ 85℃
EEC-RF0V684 PDF Datasheet
EEC-RF0V684 Datasheet
Click and Download: EEC-RF0V684 Datasheet
EEC-RF0V684 Related Parts
EEC-A0EL105
Panasonic
CAP 1F -20% +80% 2.5V T/H
EEC-A0EL106
Panasonic
CAP 10F -20% +80% 2.5V T/H
EEC-A0EL335
Panasonic
CAP 3.3F -20% +80% 2.5V T/H
EEC-A0EL475
Panasonic
CAP 4.7F -20% +80% 2.5V T/H
EEC-EN0F204A
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204AK
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204B
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204J1
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204J2
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204RK
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EN0F204RL
Panasonic
CAP 200MF -20% +80% 3.3V SMD
EEC-EP0E333A
Panasonic
CAP 33MF -20% +80% 2.6V SMD
EEC-RF0V684 Compare Parts
EEC-RF0V684 vs EEC-S5R5V474
EEC-RF0V684 vs EEC-S5R5V155
EEC-RF0V684 vs EEC-S5R5V105N
EEC-RF0V684 vs EEC-S5R5V105
EEC-RF0V684 vs EEC-S5R5H474N
EEC-RF0V684 vs EEC-S5R5H474
EEC-RF0V684 vs EEC-S5R5H155N
EEC-RF0V684 vs EEC-S5R5H155
EEC-RF0V684 vs EEC-S5R5H105N
EEC-RF0V684 vs EEC-S5R5H105
EEC-RF0V684 vs EEC-S0HD473V
EEC-RF0V684 vs EEC-S0HD473H
EEC-RF0V684 vs EEC-S0HD334V
EEC-RF0V684 vs EEC-S0HD334H
EEC-RF0V684 vs EEC-S0HD224VN
EEC-RF0V684 vs EEC-S0HD224V
EEC-RF0V684 vs EEC-S0HD224HN
EEC-RF0V684 vs EEC-S0HD224H
EEC-RF0V684 vs EEC-S0HD223V
EEC-RF0V684 vs EEC-S0HD223H
EEC-RF0V684 vs EEC-S0HD104V
EEC-RF0V684 vs EEC-S0HD104H
EEC-RF0V684 vs EEC-RG0V224VN
EEC-RF0V684 vs EEC-RG0V224V
EEC-RF0V684 vs EEC-RG0V224HN
EEC-RF0V684 vs EEC-RG0V224H
EEC-RF0V684 vs EEC-RG0V155VN
EEC-RF0V684 vs EEC-RG0V155V
EEC-RF0V684 vs EEC-RG0V155HN
EEC-RF0V684 vs EEC-RG0V155H
EEC-RF0V684 vs EEC-RG0V105VN
EEC-RF0V684 vs EEC-RG0V105V
EEC-RF0V684 vs EEC-RG0V105HN
EEC-RF0V684 vs EEC-RG0V105H
EEC-RF0V684 vs EEC-RF0H684N
EEC-RF0V684 vs EEC-RF0H684
EEC-RF0V684 vs EEC-RF0H105N
EEC-RF0V684 vs EEC-RF0H105
EEC-RF0V684 vs EEC-RF0H104
EEC-RF0V684 vs EEC-LF0H105
Customer Reviews
4.95 out of 5.00 stars from 174 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund