☰
ECW-U4392V17
ECW-U4392V17
Active
Description:  CAP FILM 3900PF 5% 400VDC 1913
Manufacturer:  Panasonic
History Price: $0.88
In Stock: 17915
ECW-U4392V17 Specification
Specification
Part No
ECW-U4392V17
Category
Film Capacitors
Manufacturer
Panasonic
Series
ECW-UC(V17)
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3900 pF
Tolerance
?%
Voltage Rating - AC
157V
Voltage Rating - DC
400V
Dielectric Material
Polyester, Polyethylene Naphthalate (PEN), Metallized - Stacked
Operating Temperature
-55℃ ~ 85℃
Mounting Type
Surface Mount
Package / Case
1913 (4833 Metric)
Size / Dimension
0.189" L x 0.130" W (4.80mm x 3.30mm)
Height - Seated (Max)
0.055" (1.40mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
ECW-U4392V17 PDF Datasheet
ECW-U4392V17 Related Parts
ECW-F2104HAB
ECW-F2104HAB
Panasonic
CAP FILM 0.1UF 3% 250VDC RADIAL
ECW-F2104HAQ
ECW-F2104HAQ
Panasonic
CAP FILM 0.1UF 3% 250VDC RADIAL
ECW-F2104JAB
ECW-F2104JAB
Panasonic
CAP FILM 0.1UF 5% 250VDC RADIAL
ECW-F2104JAQ
ECW-F2104JAQ
Panasonic
CAP FILM 0.1UF 5% 250VDC RADIAL
ECW-F2104JB
ECW-F2104JB
Panasonic
CAP FILM 0.1UF 5% 250VDC RADIAL
ECW-F2104RHA
ECW-F2104RHA
Panasonic
CAP FILM 0.1UF 3% 250VDC RADIAL
ECW-F2104RJA
ECW-F2104RJA
Panasonic
CAP FILM 0.1UF 5% 250VDC RADIAL
ECW-F2105HA
ECW-F2105HA
Panasonic
CAP FILM 1UF 3% 250VDC RADIAL
ECW-F2105HAB
ECW-F2105HAB
Panasonic
CAP FILM 1UF 3% 250VDC RADIAL
ECW-F2105HAQ
ECW-F2105HAQ
Panasonic
CAP FILM 1UF 3% 250VDC RADIAL
ECW-F2105JA
ECW-F2105JA
Panasonic
CAP FILM 1UF 5% 250VDC RADIAL
ECW-F2105JAB
ECW-F2105JAB
Panasonic
CAP FILM 1UF 5% 250VDC RADIAL
ECW-U4392V17 Compare Parts
  • ECW-U4392V17 vs ECW-UC2J273JV
  • ECW-U4392V17 vs ECW-UC2J223JV
  • ECW-U4392V17 vs ECW-U4823V17
  • ECW-U4392V17 vs ECW-U4822V17
  • ECW-U4392V17 vs ECW-U4683V17
  • ECW-U4392V17 vs ECW-U4682V17
  • ECW-U4392V17 vs ECW-U4563V17
  • ECW-U4392V17 vs ECW-U4562V17
  • ECW-U4392V17 vs ECW-U4473V17
  • ECW-U4392V17 vs ECW-U4472V17
  • ECW-U4392V17 vs ECW-U4393V17
  • ECW-U4392V17 vs ECW-U4333V17
  • ECW-U4392V17 vs ECW-U4332V17
  • ECW-U4392V17 vs ECW-U4273V17
  • ECW-U4392V17 vs ECW-U4272V17
  • ECW-U4392V17 vs ECW-U4223V17
  • ECW-U4392V17 vs ECW-U4222V17
  • ECW-U4392V17 vs ECW-U4183V17
  • ECW-U4392V17 vs ECW-U4182V17
  • ECW-U4392V17 vs ECW-U4154V17
  • ECW-U4392V17 vs ECW-U4153V17
  • ECW-U4392V17 vs ECW-U4152V17
  • ECW-U4392V17 vs ECW-U4124V17
  • ECW-U4392V17 vs ECW-U4123V17
  • ECW-U4392V17 vs ECW-U4122V17
  • ECW-U4392V17 vs ECW-U4104V17
  • ECW-U4392V17 vs ECW-U4103V17
  • ECW-U4392V17 vs ECW-U4102V17
  • ECW-U4392V17 vs ECW-U2824KCZ
  • ECW-U4392V17 vs ECW-U2823V16
  • ECW-U4392V17 vs ECW-U2823KC9
  • ECW-U4392V17 vs ECW-U2823JC9
  • ECW-U4392V17 vs ECW-U2822V16
  • ECW-U4392V17 vs ECW-U2822KC9
  • ECW-U4392V17 vs ECW-U2822JC9
  • ECW-U4392V17 vs ECW-U2684KCZ
  • ECW-U4392V17 vs ECW-U2683V16
  • ECW-U4392V17 vs ECW-U2683KC9
  • ECW-U4392V17 vs ECW-U2683JC9
  • ECW-U4392V17 vs ECW-U2682V16
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give