Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-U2A682MLA
ECQ-U2A682MLA
Obsolete
Film Capacitors
Description:
CAP FILM 6800PF 20% 275VAC RAD
Manufacturer:
Panasonic
Datasheet:
ECQ-U2A682MLA Datasheet
History Price: Obsolete
In Stock: 4160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-U2A682MLA Specification
Specification
Part No
ECQ-U2A682MLA
Category
Film Capacitors
Manufacturer
Panasonic
Series
ECQ-UL
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 pF
Tolerance
?0%
Voltage Rating - AC
275V
Voltage Rating - DC
-
Dielectric Material
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.591" L x 0.197" W (15.00mm x 5.00mm)
Height - Seated (Max)
0.472" (12.00mm)
Termination
PC Pins
Lead Spacing
0.492" (12.50mm)
Applications
EMI, RFI Suppression
Ratings
X2
Features
-
ESR (Equivalent Series Resistance)
-
ECQ-U2A682MLA PDF Datasheet
ECQ-U2A682MLA Datasheet
Click and Download: ECQ-U2A682MLA Datasheet
ECQ-U2A682MLA Related Parts
ECQ-B1101JF
Panasonic
CAP FILM 100PF 5% 100VDC RADIAL
ECQ-B1102JF
Panasonic
CAP FILM 1000PF 5% 100VDC RADIAL
ECQ-B1103JF
Panasonic
CAP FILM 10000PF 5% 100VDC RAD
ECQ-B1104JF
Panasonic
CAP FILM 0.1UF 5% 100VDC RADIAL
ECQ-B1121JF
Panasonic
CAP FILM 120PF 5% 100VDC RADIAL
ECQ-B1122JF
Panasonic
CAP FILM 1200PF 5% 100VDC RADIAL
ECQ-B1123JF
Panasonic
CAP FILM 0.012UF 5% 100VDC RAD
ECQ-B1152JF
Panasonic
CAP FILM 1500PF 5% 100VDC RADIAL
ECQ-B1181JF
Panasonic
CAP FILM 180PF 5% 100VDC RADIAL
ECQ-B1183JF
Panasonic
CAP FILM 0.018UF 5% 100VDC RAD
ECQ-B1222JF
Panasonic
CAP FILM 2200PF 5% 100VDC RADIAL
ECQ-B1223JF
Panasonic
CAP FILM 0.022UF 5% 100VDC RAD
ECQ-U2A682MLA Compare Parts
ECQ-U2A682MLA vs ECQ-V1J684JM
ECQ-U2A682MLA vs ECQ-V1J564JM
ECQ-U2A682MLA vs ECQ-V1J474JM
ECQ-U2A682MLA vs ECQ-V1J394JM
ECQ-U2A682MLA vs ECQ-V1J334JM
ECQ-U2A682MLA vs ECQ-V1J274JM
ECQ-U2A682MLA vs ECQ-V1J224JM
ECQ-U2A682MLA vs ECQ-V1J184JM
ECQ-U2A682MLA vs ECQ-V1J105JM
ECQ-U2A682MLA vs ECQ-V1H824JL
ECQ-U2A682MLA vs ECQ-V1H823JL3
ECQ-U2A682MLA vs ECQ-V1H823JL
ECQ-U2A682MLA vs ECQ-V1H684JL3
ECQ-U2A682MLA vs ECQ-V1H684JL
ECQ-U2A682MLA vs ECQ-V1H683JL3
ECQ-U2A682MLA vs ECQ-V1H683JL
ECQ-U2A682MLA vs ECQ-V1H564JL3
ECQ-U2A682MLA vs ECQ-V1H564JL
ECQ-U2A682MLA vs ECQ-V1H563JL3
ECQ-U2A682MLA vs ECQ-V1H563JL
ECQ-U2A682MLA vs ECQ-V1H474JL3
ECQ-U2A682MLA vs ECQ-V1H474JL
ECQ-U2A682MLA vs ECQ-V1H473JL3
ECQ-U2A682MLA vs ECQ-V1H473JL
ECQ-U2A682MLA vs ECQ-V1H394JL3
ECQ-U2A682MLA vs ECQ-V1H394JL
ECQ-U2A682MLA vs ECQ-V1H393JL3
ECQ-U2A682MLA vs ECQ-V1H393JL
ECQ-U2A682MLA vs ECQ-V1H334JL3
ECQ-U2A682MLA vs ECQ-V1H334JL
ECQ-U2A682MLA vs ECQ-V1H333JL3
ECQ-U2A682MLA vs ECQ-V1H333JL
ECQ-U2A682MLA vs ECQ-V1H274JL3
ECQ-U2A682MLA vs ECQ-V1H274JL
ECQ-U2A682MLA vs ECQ-V1H273JL3
ECQ-U2A682MLA vs ECQ-V1H273JL
ECQ-U2A682MLA vs ECQ-V1H225JL
ECQ-U2A682MLA vs ECQ-V1H224JL3
ECQ-U2A682MLA vs ECQ-V1H224JL
ECQ-U2A682MLA vs ECQ-V1H223JL3
Customer Reviews
4.95 out of 5.00 stars from 118 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks