Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECQ-E4123KF9
ECQ-E4123KF9
Active
Film Capacitors
Description:
CAP FILM 0.012UF 10% 400VDC RAD
Manufacturer:
Panasonic
Datasheet:
ECQ-E4123KF9 Datasheet
History Price: $0.12719
In Stock: 3560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECQ-E4123KF9 Specification
Specification
Part No
ECQ-E4123KF9
Category
Film Capacitors
Manufacturer
Panasonic
Series
ECQ-E(F)
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.012 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
400V
Dielectric Material
Polyester, Metallized
Operating Temperature
-40℃ ~ 105℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.406" L x 0.173" W (10.30mm x 4.40mm)
Height - Seated (Max)
0.492" (12.50mm)
Termination
PC Pins
Lead Spacing
0.197" (5.00mm)
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
ECQ-E4123KF9 Related Parts
ECQ-B1101JF
Panasonic
CAP FILM 100PF 5% 100VDC RADIAL
ECQ-B1102JF
Panasonic
CAP FILM 1000PF 5% 100VDC RADIAL
ECQ-B1103JF
Panasonic
CAP FILM 10000PF 5% 100VDC RAD
ECQ-B1104JF
Panasonic
CAP FILM 0.1UF 5% 100VDC RADIAL
ECQ-B1121JF
Panasonic
CAP FILM 120PF 5% 100VDC RADIAL
ECQ-B1122JF
Panasonic
CAP FILM 1200PF 5% 100VDC RADIAL
ECQ-B1123JF
Panasonic
CAP FILM 0.012UF 5% 100VDC RAD
ECQ-B1152JF
Panasonic
CAP FILM 1500PF 5% 100VDC RADIAL
ECQ-B1181JF
Panasonic
CAP FILM 180PF 5% 100VDC RADIAL
ECQ-B1183JF
Panasonic
CAP FILM 0.018UF 5% 100VDC RAD
ECQ-B1222JF
Panasonic
CAP FILM 2200PF 5% 100VDC RADIAL
ECQ-B1223JF
Panasonic
CAP FILM 0.022UF 5% 100VDC RAD
ECQ-E4123KF9 Compare Parts
ECQ-E4123KF9 vs ECQ-V1J684JM
ECQ-E4123KF9 vs ECQ-V1J564JM
ECQ-E4123KF9 vs ECQ-V1J474JM
ECQ-E4123KF9 vs ECQ-V1J394JM
ECQ-E4123KF9 vs ECQ-V1J334JM
ECQ-E4123KF9 vs ECQ-V1J274JM
ECQ-E4123KF9 vs ECQ-V1J224JM
ECQ-E4123KF9 vs ECQ-V1J184JM
ECQ-E4123KF9 vs ECQ-V1J105JM
ECQ-E4123KF9 vs ECQ-V1H824JL
ECQ-E4123KF9 vs ECQ-V1H823JL3
ECQ-E4123KF9 vs ECQ-V1H823JL
ECQ-E4123KF9 vs ECQ-V1H684JL3
ECQ-E4123KF9 vs ECQ-V1H684JL
ECQ-E4123KF9 vs ECQ-V1H683JL3
ECQ-E4123KF9 vs ECQ-V1H683JL
ECQ-E4123KF9 vs ECQ-V1H564JL3
ECQ-E4123KF9 vs ECQ-V1H564JL
ECQ-E4123KF9 vs ECQ-V1H563JL3
ECQ-E4123KF9 vs ECQ-V1H563JL
ECQ-E4123KF9 vs ECQ-V1H474JL3
ECQ-E4123KF9 vs ECQ-V1H474JL
ECQ-E4123KF9 vs ECQ-V1H473JL3
ECQ-E4123KF9 vs ECQ-V1H473JL
ECQ-E4123KF9 vs ECQ-V1H394JL3
ECQ-E4123KF9 vs ECQ-V1H394JL
ECQ-E4123KF9 vs ECQ-V1H393JL3
ECQ-E4123KF9 vs ECQ-V1H393JL
ECQ-E4123KF9 vs ECQ-V1H334JL3
ECQ-E4123KF9 vs ECQ-V1H334JL
ECQ-E4123KF9 vs ECQ-V1H333JL3
ECQ-E4123KF9 vs ECQ-V1H333JL
ECQ-E4123KF9 vs ECQ-V1H274JL3
ECQ-E4123KF9 vs ECQ-V1H274JL
ECQ-E4123KF9 vs ECQ-V1H273JL3
ECQ-E4123KF9 vs ECQ-V1H273JL
ECQ-E4123KF9 vs ECQ-V1H225JL
ECQ-E4123KF9 vs ECQ-V1H224JL3
ECQ-E4123KF9 vs ECQ-V1H224JL
ECQ-E4123KF9 vs ECQ-V1H223JL3
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Emily King
United States
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks