☰
ECQ-E2105KFA
ECQ-E2105KFA
Active
Description:  1.0UF 250VDC METAL POLYCAP 4.5MM
Manufacturer:  Panasonic
History Price: $0.25626
In Stock: 7270
ECQ-E2105KFA Specification
Specification
Part No
ECQ-E2105KFA
Category
Electric Double Layer Capacitors (EDLC), Supercapacitors
Manufacturer
Panasonic
Series
KF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?.25pF
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
-
Termination
-
Mounting Type
-
Package / Case
Radial
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Operating Temperature
-
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class
Bruno Gomes Jr.
Brazil
5 stars
2026-09-18 01:17
Everything arrived fast and quiet, great seller recommend.
Ulysses Rocha
Brazil
5 stars
2026-09-17 23:58
Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
David Wright
United States
5 stars
2026-09-17 23:19
Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.