☰
ECO-S2EB331CA
ECO-S2EB331CA
Obsolete
Description:  CAP ALUM 330UF 20% 250V SNAP
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 25400
ECO-S2EB331CA Specification
Specification
Part No
ECO-S2EB331CA
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
TS-HB
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
250 V
ESR (Equivalent Series Resistance)
502mOhm @ 120Hz
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.2 A @ 120 Hz
Size / Dimension
1.368 A @ 100 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.181" (30.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
ECO-S2EB331CA PDF Datasheet
ECO-S2EB331CA Related Parts
ECO-S1CA103CA
ECO-S1CA103CA
Panasonic
CAP ALUM 10000UF 20% 16V SNAP
ECO-S1CA123BA
ECO-S1CA123BA
Panasonic
CAP ALUM 12000UF 20% 16V SNAP
ECO-S1CA123DA
ECO-S1CA123DA
Panasonic
CAP ALUM 12000UF 20% 16V SNAP
ECO-S1CA153DA
ECO-S1CA153DA
Panasonic
CAP ALUM 15000UF 20% 16V SNAP
ECO-S1CA183BA
ECO-S1CA183BA
Panasonic
CAP ALUM 18000UF 20% 16V SNAP
ECO-S1CA183EA
ECO-S1CA183EA
Panasonic
CAP ALUM 18000UF 20% 16V SNAP
ECO-S1CA223CA
ECO-S1CA223CA
Panasonic
CAP ALUM 22000UF 20% 16V SNAP
ECO-S1CA223EA
ECO-S1CA223EA
Panasonic
CAP ALUM 22000UF 20% 16V SNAP
ECO-S1CA273CA
ECO-S1CA273CA
Panasonic
CAP ALUM 27000UF 20% 16V SNAP
ECO-S1CA273EA
ECO-S1CA273EA
Panasonic
CAP ALUM 27000UF 20% 16V SNAP
ECO-S1CA332BA
ECO-S1CA332BA
Panasonic
CAP ALUM 3300UF 20% 16V SNAP
ECO-S1CA333DA
ECO-S1CA333DA
Panasonic
CAP ALUM 33000UF 20% 16V SNAP
ECO-S2EB331CA Compare Parts
  • ECO-S2EB331CA vs ECO-S2WP820BA
  • ECO-S2EB331CA vs ECO-S2WP560BA
  • ECO-S2EB331CA vs ECO-S2WP560AA
  • ECO-S2EB331CA vs ECO-S2WP471EX
  • ECO-S2EB331CA vs ECO-S2WP470BA
  • ECO-S2EB331CA vs ECO-S2WP391EA
  • ECO-S2EB331CA vs ECO-S2WP331DA
  • ECO-S2EB331CA vs ECO-S2WP271EX
  • ECO-S2EB331CA vs ECO-S2WP271DA
  • ECO-S2EB331CA vs ECO-S2WP221EA
  • ECO-S2EB331CA vs ECO-S2WP221CX
  • ECO-S2EB331CA vs ECO-S2WP181EA
  • ECO-S2EB331CA vs ECO-S2WP181CX
  • ECO-S2EB331CA vs ECO-S2WP151DA
  • ECO-S2EB331CA vs ECO-S2WP151BA
  • ECO-S2EB331CA vs ECO-S2WP121DA
  • ECO-S2EB331CA vs ECO-S2WP121BA
  • ECO-S2EB331CA vs ECO-S2WP101BA
  • ECO-S2EB331CA vs ECO-S2WB820BA
  • ECO-S2EB331CA vs ECO-S2WB471EA
  • ECO-S2EB331CA vs ECO-S2WB391EA
  • ECO-S2EB331CA vs ECO-S2WB331EA
  • ECO-S2EB331CA vs ECO-S2WB331DA
  • ECO-S2EB331CA vs ECO-S2WB271EA
  • ECO-S2EB331CA vs ECO-S2WB271DA
  • ECO-S2EB331CA vs ECO-S2WB221DA
  • ECO-S2EB331CA vs ECO-S2WB221CA
  • ECO-S2EB331CA vs ECO-S2WB181DA
  • ECO-S2EB331CA vs ECO-S2WB181CA
  • ECO-S2EB331CA vs ECO-S2WB151DA
  • ECO-S2EB331CA vs ECO-S2WB151BA
  • ECO-S2EB331CA vs ECO-S2WB121DA
  • ECO-S2EB331CA vs ECO-S2WB121CA
  • ECO-S2EB331CA vs ECO-S2WB121BA
  • ECO-S2EB331CA vs ECO-S2WB101CA
  • ECO-S2EB331CA vs ECO-S2WB101BA
  • ECO-S2EB331CA vs ECO-S2HP820CA
  • ECO-S2EB331CA vs ECO-S2HP820BA
  • ECO-S2EB331CA vs ECO-S2HP680CA
  • ECO-S2EB331CA vs ECO-S2HP680BA
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!