☰
ECJ-2VB2A682K
ECJ-2VB2A682K
Obsolete
Description:  CAP CER 6800PF 100V X7R 0805
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 30800
ECJ-2VB2A682K Specification
Specification
Part No
ECJ-2VB2A682K
Category
Ceramic Capacitors
Manufacturer
Panasonic
Series
ECJ
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 pF
Tolerance
?0%
Voltage - Rated
100V
Temperature Coefficient
X7R
Operating Temperature
-55℃ ~ 125℃
Features
-
Ratings
-
Applications
General Purpose
Failure Rate
-
Mounting Type
Surface Mount, MLCC
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
-
Thickness (Max)
0.037" (0.95mm)
Lead Spacing
-
Lead Style
-
ECJ-2VB2A682K PDF Datasheet
ECJ-2VB2A682K Related Parts
ECJ-0EB0J105K
ECJ-0EB0J105K
Panasonic
CAP CER 1UF 6.3V X5R 0402
ECJ-0EB0J105M
ECJ-0EB0J105M
Panasonic
CAP CER 1UF 6.3V X5R 0402
ECJ-0EB0J224K
ECJ-0EB0J224K
Panasonic
CAP CER 0.22UF 6.3V X5R 0402
ECJ-0EB0J225M
ECJ-0EB0J225M
Panasonic
CAP CER 2.2UF 6.3V X5R 0402
ECJ-0EB0J474K
ECJ-0EB0J474K
Panasonic
CAP CER 0.47UF 6.3V X5R 0402
ECJ-0EB0J475M
ECJ-0EB0J475M
Panasonic
CAP CER 4.7UF 6.3V X5R 0402
ECJ-0EB1A104K
ECJ-0EB1A104K
Panasonic
CAP CER 0.1UF 10V X5R 0402
ECJ-0EB1A105M
ECJ-0EB1A105M
Panasonic
CAP CER 1UF 10V X5R 0402
ECJ-0EB1A273K
ECJ-0EB1A273K
Panasonic
CAP CER 0.027UF 10V X5R 0402
ECJ-0EB1A333K
ECJ-0EB1A333K
Panasonic
CAP CER 0.033UF 10V X5R 0402
ECJ-0EB1A393K
ECJ-0EB1A393K
Panasonic
CAP CER 0.039UF 10V X5R 0402
ECJ-0EB1A473K
ECJ-0EB1A473K
Panasonic
CAP CER 0.047UF 10V X5R 0402
ECJ-2VB2A682K Compare Parts
  • ECJ-2VB2A682K vs ECJ-ZEC1E270J
  • ECJ-2VB2A682K vs ECJ-ZEC1E220J
  • ECJ-2VB2A682K vs ECJ-ZEC1E1R5C
  • ECJ-2VB2A682K vs ECJ-ZEC1E180J
  • ECJ-2VB2A682K vs ECJ-ZEC1E150J
  • ECJ-2VB2A682K vs ECJ-ZEC1E120J
  • ECJ-2VB2A682K vs ECJ-ZEC1E100D
  • ECJ-2VB2A682K vs ECJ-ZEC1E0R5C
  • ECJ-2VB2A682K vs ECJ-ZEC1E090D
  • ECJ-2VB2A682K vs ECJ-ZEC1E080D
  • ECJ-2VB2A682K vs ECJ-ZEC1E070D
  • ECJ-2VB2A682K vs ECJ-ZEC1E060D
  • ECJ-2VB2A682K vs ECJ-ZEC1E050C
  • ECJ-2VB2A682K vs ECJ-ZEC1E040C
  • ECJ-2VB2A682K vs ECJ-ZEC1E030C
  • ECJ-2VB2A682K vs ECJ-ZEC1E020C
  • ECJ-2VB2A682K vs ECJ-ZEC1E010C
  • ECJ-2VB2A682K vs ECJ-ZEC1C820J
  • ECJ-2VB2A682K vs ECJ-ZEC1C680J
  • ECJ-2VB2A682K vs ECJ-ZEC1C560J
  • ECJ-2VB2A682K vs ECJ-ZEC1C470J
  • ECJ-2VB2A682K vs ECJ-ZEC1C390J
  • ECJ-2VB2A682K vs ECJ-ZEC1C101J
  • ECJ-2VB2A682K vs ECJ-ZEBFJ104K
  • ECJ-2VB2A682K vs ECJ-ZEB1H681K
  • ECJ-2VB2A682K vs ECJ-ZEB1H471K
  • ECJ-2VB2A682K vs ECJ-ZEB1H331K
  • ECJ-2VB2A682K vs ECJ-ZEB1H221K
  • ECJ-2VB2A682K vs ECJ-ZEB1H151K
  • ECJ-2VB2A682K vs ECJ-ZEB1H102K
  • ECJ-2VB2A682K vs ECJ-ZEB1E681K
  • ECJ-2VB2A682K vs ECJ-ZEB1E471K
  • ECJ-2VB2A682K vs ECJ-ZEB1E331K
  • ECJ-2VB2A682K vs ECJ-ZEB1E222K
  • ECJ-2VB2A682K vs ECJ-ZEB1E221K
  • ECJ-2VB2A682K vs ECJ-ZEB1E152K
  • ECJ-2VB2A682K vs ECJ-ZEB1E151K
  • ECJ-2VB2A682K vs ECJ-ZEB1E102K
  • ECJ-2VB2A682K vs ECJ-ZEB1C332K
  • ECJ-2VB2A682K vs ECJ-ZEB1C222K
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend