Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Panasonic ECH-U1H331JB5
ECH-U1H331JB5
Active
Film Capacitors
Description:
CAP FILM 330PF 5% 50VDC 0805
Manufacturer:
Panasonic
Datasheet:
ECH-U1H331JB5 Datasheet
History Price: $0.78
In Stock: 44555
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECH-U1H331JB5 Specification
Specification
Part No
ECH-U1H331JB5
Category
Film Capacitors
Manufacturer
Panasonic
Series
ECH-U(B)
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 pF
Tolerance
?%
Voltage Rating - AC
30V
Voltage Rating - DC
50V
Dielectric Material
Polyphenylene Sulfide (PPS), Metallized - Stacked
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric)
Size / Dimension
0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max)
0.039" (1.00mm)
Termination
Solder Pads
Lead Spacing
-
Applications
General Purpose
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
ECH-U1H331JB5 PDF Datasheet
ECH-U1H331JB5 Datasheet
Click and Download: ECH-U1H331JB5 Datasheet
ECH-U1H331JB5 Related Parts
ECH-A18105JX
Panasonic
CAP FILM 1UF 5% 180VAC RADIAL
ECH-A18305JX
Panasonic
CAP FILM 3UF 5% 180VAC RADIAL
ECH-A18405JX
Panasonic
CAP FILM 4UF 5% 180VAC RADIAL
ECH-A18505JX
Panasonic
CAP FILM 5UF 5% 180VAC RADIAL
ECH-A18605JX
Panasonic
CAP FILM 6UF 5% 180VAC RADIAL
ECH-A22105JX
Panasonic
CAP FILM 1UF 5% 220VAC RADIAL
ECH-A22305JX
Panasonic
CAP FILM 3UF 5% 220VAC RADIAL
ECH-A22405JX
Panasonic
CAP FILM 4UF 5% 220VAC RADIAL
ECH-A22505JX
Panasonic
CAP FILM 5UF 5% 220VAC RADIAL
ECH-A22605JX
Panasonic
CAP FILM 6UF 5% 220VAC RADIAL
ECH-A25105JX
Panasonic
CAP FILM 1UF 5% 250VAC RADIAL
ECH-A25205JX
Panasonic
CAP FILM 2UF 5% 250VAC RADIAL
ECH-U1H331JB5 Compare Parts
ECH-U1H331JB5 vs ECH-U1H823JC9
ECH-U1H331JB5 vs ECH-U1H823GX9
ECH-U1H331JB5 vs ECH-U1H823GC9
ECH-U1H331JB5 vs ECH-U1H822JX5
ECH-U1H331JB5 vs ECH-U1H822JB5
ECH-U1H331JB5 vs ECH-U1H822GX5
ECH-U1H331JB5 vs ECH-U1H822GB5
ECH-U1H331JB5 vs ECH-U1H821JX5
ECH-U1H331JB5 vs ECH-U1H821JB5
ECH-U1H331JB5 vs ECH-U1H821GX5
ECH-U1H331JB5 vs ECH-U1H821GB5
ECH-U1H331JB5 vs ECH-U1H683JX9
ECH-U1H331JB5 vs ECH-U1H683JC9
ECH-U1H331JB5 vs ECH-U1H683GX9
ECH-U1H331JB5 vs ECH-U1H683GC9
ECH-U1H331JB5 vs ECH-U1H682JX5
ECH-U1H331JB5 vs ECH-U1H682JB5
ECH-U1H331JB5 vs ECH-U1H682GX5
ECH-U1H331JB5 vs ECH-U1H682GB5
ECH-U1H331JB5 vs ECH-U1H681JX5
ECH-U1H331JB5 vs ECH-U1H681JB5
ECH-U1H331JB5 vs ECH-U1H681GX5
ECH-U1H331JB5 vs ECH-U1H681GB5
ECH-U1H331JB5 vs ECH-U1H563JX9
ECH-U1H331JB5 vs ECH-U1H563JC9
ECH-U1H331JB5 vs ECH-U1H563GX9
ECH-U1H331JB5 vs ECH-U1H563GC9
ECH-U1H331JB5 vs ECH-U1H562JX5
ECH-U1H331JB5 vs ECH-U1H562JB5
ECH-U1H331JB5 vs ECH-U1H562GX5
ECH-U1H331JB5 vs ECH-U1H562GB5
ECH-U1H331JB5 vs ECH-U1H561JX5
ECH-U1H331JB5 vs ECH-U1H561JB5
ECH-U1H331JB5 vs ECH-U1H561GX5
ECH-U1H331JB5 vs ECH-U1H561GB5
ECH-U1H331JB5 vs ECH-U1H473JX9
ECH-U1H331JB5 vs ECH-U1H473JC9
ECH-U1H331JB5 vs ECH-U1H473GX9
ECH-U1H331JB5 vs ECH-U1H473GC9
ECH-U1H331JB5 vs ECH-U1H472JX5
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend