☰
ECE-V1CA221UP
ECE-V1CA221UP
Obsolete
Description:  CAP ALUM 220UF 20% 16V SMD
Manufacturer:  Panasonic
History Price: Obsolete
In Stock: 500
ECE-V1CA221UP Specification
Specification
Part No
ECE-V1CA221UP
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
VS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
200 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.244" (6.20mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
ECE-V1CA221UP PDF Datasheet
ECE-V1CA221UP Related Parts
ECE-A0GKA101
ECE-A0GKA101
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101B
ECE-A0GKA101B
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101I
ECE-A0GKA101I
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA221
ECE-A0GKA221
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221B
ECE-A0GKA221B
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221I
ECE-A0GKA221I
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA331
ECE-A0GKA331
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331I
ECE-A0GKA331I
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331Q
ECE-A0GKA331Q
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA470
ECE-A0GKA470
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470B
ECE-A0GKA470B
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470I
ECE-A0GKA470I
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-V1CA221UP Compare Parts
  • ECE-V1CA221UP vs ECE-V2AA4R7P
  • ECE-V1CA221UP vs ECE-V2AA330P
  • ECE-V1CA221UP vs ECE-V2AA220UP
  • ECE-V1CA221UP vs ECE-V2AA220P
  • ECE-V1CA221UP vs ECE-V2AA100UP
  • ECE-V1CA221UP vs ECE-V2AA100P
  • ECE-V1CA221UP vs ECE-V1VS3R3SR
  • ECE-V1CA221UP vs ECE-V1VS2R2SR
  • ECE-V1CA221UP vs ECE-V1VA4R7SR
  • ECE-V1CA221UP vs ECE-V1VA4R7NR
  • ECE-V1CA221UP vs ECE-V1VA470WP
  • ECE-V1CA221UP vs ECE-V1VA470P
  • ECE-V1CA221UP vs ECE-V1VA331P
  • ECE-V1CA221UP vs ECE-V1VA330WP
  • ECE-V1CA221UP vs ECE-V1VA330UP
  • ECE-V1CA221UP vs ECE-V1VA330P
  • ECE-V1CA221UP vs ECE-V1VA2R2NR
  • ECE-V1CA221UP vs ECE-V1VA221UP
  • ECE-V1CA221UP vs ECE-V1VA221P
  • ECE-V1CA221UP vs ECE-V1VA220WR
  • ECE-V1CA221UP vs ECE-V1VA220SP
  • ECE-V1CA221UP vs ECE-V1VA101XP
  • ECE-V1CA221UP vs ECE-V1VA101UP
  • ECE-V1CA221UP vs ECE-V1VA101P
  • ECE-V1CA221UP vs ECE-V1VA100WR
  • ECE-V1CA221UP vs ECE-V1VA100SR
  • ECE-V1CA221UP vs ECE-V1VA100NP
  • ECE-V1CA221UP vs ECE-V1JA470P
  • ECE-V1CA221UP vs ECE-V1JA330P
  • ECE-V1CA221UP vs ECE-V1JA220UP
  • ECE-V1CA221UP vs ECE-V1JA220P
  • ECE-V1CA221UP vs ECE-V1JA101P
  • ECE-V1CA221UP vs ECE-V1JA100P
  • ECE-V1CA221UP vs ECE-V1HVR15SR
  • ECE-V1CA221UP vs ECE-V1HSR47SR
  • ECE-V1CA221UP vs ECE-V1HSR33SR
  • ECE-V1CA221UP vs ECE-V1HSR22SR
  • ECE-V1CA221UP vs ECE-V1HS2R2SR
  • ECE-V1CA221UP vs ECE-V1HS0R1SR
  • ECE-V1CA221UP vs ECE-V1HS010SR
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!