Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-T1CA124FA
ECE-T1CA124FA
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 120000UF 20% 16V SNAP
Manufacturer:
Panasonic
Datasheet:
ECE-T1CA124FA Datasheet
History Price: Obsolete
In Stock: 23560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECE-T1CA124FA Specification
Specification
Part No
ECE-T1CA124FA
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
T-HA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
120000 µF
Tolerance
?0%
Voltage - Rated
16 V
ESR (Equivalent Series Resistance)
14mOhm
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
8.79 A @ 120 Hz
Size / Dimension
10.11 A @ 10 kHz
Height - Seated (Max)
0.886" (22.50mm)
Surface Mount Land Size
1.575" Dia (40.00mm)
Mounting Type
3.150" (80.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In - 4 Lead
ECE-T1CA124FA PDF Datasheet
ECE-T1CA124FA Datasheet
Click and Download: ECE-T1CA124FA Datasheet
ECE-T1CA124FA Related Parts
ECE-A0GKA101
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101B
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101I
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA221
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221B
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221I
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA331
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331I
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331Q
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA470
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470B
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470I
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-T1CA124FA Compare Parts
ECE-T1CA124FA vs ECE-V2AA4R7P
ECE-T1CA124FA vs ECE-V2AA330P
ECE-T1CA124FA vs ECE-V2AA220UP
ECE-T1CA124FA vs ECE-V2AA220P
ECE-T1CA124FA vs ECE-V2AA100UP
ECE-T1CA124FA vs ECE-V2AA100P
ECE-T1CA124FA vs ECE-V1VS3R3SR
ECE-T1CA124FA vs ECE-V1VS2R2SR
ECE-T1CA124FA vs ECE-V1VA4R7SR
ECE-T1CA124FA vs ECE-V1VA4R7NR
ECE-T1CA124FA vs ECE-V1VA470WP
ECE-T1CA124FA vs ECE-V1VA470P
ECE-T1CA124FA vs ECE-V1VA331P
ECE-T1CA124FA vs ECE-V1VA330WP
ECE-T1CA124FA vs ECE-V1VA330UP
ECE-T1CA124FA vs ECE-V1VA330P
ECE-T1CA124FA vs ECE-V1VA2R2NR
ECE-T1CA124FA vs ECE-V1VA221UP
ECE-T1CA124FA vs ECE-V1VA221P
ECE-T1CA124FA vs ECE-V1VA220WR
ECE-T1CA124FA vs ECE-V1VA220SP
ECE-T1CA124FA vs ECE-V1VA101XP
ECE-T1CA124FA vs ECE-V1VA101UP
ECE-T1CA124FA vs ECE-V1VA101P
ECE-T1CA124FA vs ECE-V1VA100WR
ECE-T1CA124FA vs ECE-V1VA100SR
ECE-T1CA124FA vs ECE-V1VA100NP
ECE-T1CA124FA vs ECE-V1JA470P
ECE-T1CA124FA vs ECE-V1JA330P
ECE-T1CA124FA vs ECE-V1JA220UP
ECE-T1CA124FA vs ECE-V1JA220P
ECE-T1CA124FA vs ECE-V1JA101P
ECE-T1CA124FA vs ECE-V1JA100P
ECE-T1CA124FA vs ECE-V1HVR15SR
ECE-T1CA124FA vs ECE-V1HSR47SR
ECE-T1CA124FA vs ECE-V1HSR33SR
ECE-T1CA124FA vs ECE-V1HSR22SR
ECE-T1CA124FA vs ECE-V1HS2R2SR
ECE-T1CA124FA vs ECE-V1HS0R1SR
ECE-T1CA124FA vs ECE-V1HS010SR
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!