Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECE-A1EKS100B
ECE-A1EKS100B
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 25V RADIAL
Manufacturer:
Panasonic
Datasheet:
ECE-A1EKS100B Datasheet
History Price: $0.27
In Stock: 30170
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECE-A1EKS100B Specification
Specification
Part No
ECE-A1EKS100B
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
KS
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
28 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.236" (6.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ECE-A1EKS100B PDF Datasheet
ECE-A1EKS100B Datasheet
Click and Download: ECE-A1EKS100B Datasheet
ECE-A1EKS100B Related Parts
ECE-A0GKA101
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101B
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA101I
Panasonic
CAP ALUM 100UF 20% 4V RADIAL
ECE-A0GKA221
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221B
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA221I
Panasonic
CAP ALUM 220UF 20% 4V RADIAL
ECE-A0GKA331
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331I
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA331Q
Panasonic
CAP ALUM 330UF 20% 4V RADIAL
ECE-A0GKA470
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470B
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A0GKA470I
Panasonic
CAP ALUM 47UF 20% 4V RADIAL
ECE-A1EKS100B Compare Parts
ECE-A1EKS100B vs ECE-V2AA4R7P
ECE-A1EKS100B vs ECE-V2AA330P
ECE-A1EKS100B vs ECE-V2AA220UP
ECE-A1EKS100B vs ECE-V2AA220P
ECE-A1EKS100B vs ECE-V2AA100UP
ECE-A1EKS100B vs ECE-V2AA100P
ECE-A1EKS100B vs ECE-V1VS3R3SR
ECE-A1EKS100B vs ECE-V1VS2R2SR
ECE-A1EKS100B vs ECE-V1VA4R7SR
ECE-A1EKS100B vs ECE-V1VA4R7NR
ECE-A1EKS100B vs ECE-V1VA470WP
ECE-A1EKS100B vs ECE-V1VA470P
ECE-A1EKS100B vs ECE-V1VA331P
ECE-A1EKS100B vs ECE-V1VA330WP
ECE-A1EKS100B vs ECE-V1VA330UP
ECE-A1EKS100B vs ECE-V1VA330P
ECE-A1EKS100B vs ECE-V1VA2R2NR
ECE-A1EKS100B vs ECE-V1VA221UP
ECE-A1EKS100B vs ECE-V1VA221P
ECE-A1EKS100B vs ECE-V1VA220WR
ECE-A1EKS100B vs ECE-V1VA220SP
ECE-A1EKS100B vs ECE-V1VA101XP
ECE-A1EKS100B vs ECE-V1VA101UP
ECE-A1EKS100B vs ECE-V1VA101P
ECE-A1EKS100B vs ECE-V1VA100WR
ECE-A1EKS100B vs ECE-V1VA100SR
ECE-A1EKS100B vs ECE-V1VA100NP
ECE-A1EKS100B vs ECE-V1JA470P
ECE-A1EKS100B vs ECE-V1JA330P
ECE-A1EKS100B vs ECE-V1JA220UP
ECE-A1EKS100B vs ECE-V1JA220P
ECE-A1EKS100B vs ECE-V1JA101P
ECE-A1EKS100B vs ECE-V1JA100P
ECE-A1EKS100B vs ECE-V1HVR15SR
ECE-A1EKS100B vs ECE-V1HSR47SR
ECE-A1EKS100B vs ECE-V1HSR33SR
ECE-A1EKS100B vs ECE-V1HSR22SR
ECE-A1EKS100B vs ECE-V1HS2R2SR
ECE-A1EKS100B vs ECE-V1HS0R1SR
ECE-A1EKS100B vs ECE-V1HS010SR
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!