Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Panasonic ECA-2CHG100B
ECA-2CHG100B
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 160V RADIAL TH
Manufacturer:
Panasonic
Datasheet:
ECA-2CHG100B Datasheet
History Price: $0.62
In Stock: 21120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ECA-2CHG100B Specification
Specification
Part No
ECA-2CHG100B
Category
Aluminum Electrolytic Capacitors
Manufacturer
Panasonic
Series
NHG-A
Packaging
Cut Tape (CT),Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
160 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
70 mA @ 120 Hz
Size / Dimension
105 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.531" (13.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
ECA-2CHG100B Related Parts
ECA-0JHG101
Panasonic
CAP ALUM 100UF 20% 6.3V RADIAL
ECA-0JHG101B
Panasonic
CAP ALUM 100UF 20% 6.3V RADIAL
ECA-0JHG101I
Panasonic
CAP ALUM 100UF 20% 6.3V RADIAL
ECA-0JHG102
Panasonic
CAP ALUM 1000UF 20% 6.3V RADIAL
ECA-0JHG102B
Panasonic
CAP ALUM 1000UF 20% 6.3V RADIAL
ECA-0JHG102BJ
Panasonic
CAP ALUM 1000UF 20% 6.3V RADIAL
ECA-0JHG103
Panasonic
CAP ALUM 10000UF 20% 6.3V RADIAL
ECA-0JHG103B
Panasonic
CAP ALUM 10000UF 20% 6.3V RADIAL
ECA-0JHG153
Panasonic
CAP ALUM 15000UF 20% 6.3V RADIAL
ECA-0JHG221
Panasonic
CAP ALUM 220UF 20% 6.3V RADIAL
ECA-0JHG221B
Panasonic
CAP ALUM 220UF 20% 6.3V RADIAL
ECA-0JHG221I
Panasonic
CAP ALUM 220UF 20% 6.3V RADIAL
ECA-2CHG100B Compare Parts
ECA-2CHG100B vs ECA-2WM4R7
ECA-2CHG100B vs ECA-2WM3R3B
ECA-2CHG100B vs ECA-2WM3R3
ECA-2CHG100B vs ECA-2WM330
ECA-2CHG100B vs ECA-2WM2R2B
ECA-2CHG100B vs ECA-2WM2R2
ECA-2CHG100B vs ECA-2WM220E
ECA-2CHG100B vs ECA-2WM220B
ECA-2CHG100B vs ECA-2WM220
ECA-2CHG100B vs ECA-2WM100B
ECA-2CHG100B vs ECA-2WM100
ECA-2CHG100B vs ECA-2WM010BJ
ECA-2CHG100B vs ECA-2WM010B
ECA-2CHG100B vs ECA-2WM010
ECA-2CHG100B vs ECA-2WHG4R7B
ECA-2CHG100B vs ECA-2WHG4R7
ECA-2CHG100B vs ECA-2WHG3R3B
ECA-2CHG100B vs ECA-2WHG3R3
ECA-2CHG100B vs ECA-2WHG330
ECA-2CHG100B vs ECA-2WHG2R2B
ECA-2CHG100B vs ECA-2WHG2R2
ECA-2CHG100B vs ECA-2WHG220B
ECA-2CHG100B vs ECA-2WHG220
ECA-2CHG100B vs ECA-2WHG100E
ECA-2CHG100B vs ECA-2WHG100B
ECA-2CHG100B vs ECA-2WHG100
ECA-2CHG100B vs ECA-2WHG010BJ
ECA-2CHG100B vs ECA-2WHG010B
ECA-2CHG100B vs ECA-2WHG010
ECA-2CHG100B vs ECA-2VM4R7B
ECA-2CHG100B vs ECA-2VM4R7
ECA-2CHG100B vs ECA-2VM470
ECA-2CHG100B vs ECA-2VM3R3BJ
ECA-2CHG100B vs ECA-2VM3R3B
ECA-2CHG100B vs ECA-2VM3R3
ECA-2CHG100B vs ECA-2VM330B
ECA-2CHG100B vs ECA-2VM330
ECA-2CHG100B vs ECA-2VM2R2BJ
ECA-2CHG100B vs ECA-2VM2R2B
ECA-2CHG100B vs ECA-2VM2R2
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much