☰
6SEP470M
6SEP470M
Active
Description:  CAP ALUM POLY 470UF 20% 6.3V T/H
Manufacturer:  Panasonic
Datasheet:   6SEP470M Datasheet
History Price: $1.9
In Stock: 6070
6SEP470M Specification
Specification
Part No
6SEP470M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
470 µF
Tolerance
±20%
Voltage - Rated
6.3 V
ESR (Equivalent Series Resistance)
15mOhm
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
210.5 mA @ 120 Hz
Ripple Current @ High Frequency
4.21 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.472" (12.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
6SEP470M Related Parts
6SEP150M
6SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 6.3V T/H
6SEP150M+TSS
6SEP150M+TSS
Panasonic
CAP ALUM POLY 150UF 20% 6.3V T/H
6SEP330M
6SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 6.3V T/H
6SEP330M+T
6SEP330M+T
Panasonic
CAP ALUM POLY 330UF 20% 6.3V T/H
6SEP470M+TSS
6SEP470M+TSS
Panasonic
CAP ALUM POLY 470UF 20% 6.3V T/H
6SEP820M
6SEP820M
Panasonic
CAP ALUM POLY 820UF 20% 6.3V T/H
6SEP820M+T
6SEP820M+T
Panasonic
CAP ALUM POLY 820UF 20% 6.3V T/H
6SEP82M
6SEP82M
Panasonic
CAP ALUM POLY 82UF 20% 6.3V T/H
6SEP82M+TSS
6SEP82M+TSS
Panasonic
CAP ALUM POLY 82UF 20% 6.3V T/H
6SEPC1000MD
6SEPC1000MD
Panasonic
CAP ALUM POL 1000UF 20% 6.3V T/H
6SEPC1500M
6SEPC1500M
Panasonic
CAP ALUM POL 1500UF 20% 6.3V T/H
6SEPC1500M+T
6SEPC1500M+T
Panasonic
CAP ALUM POL 1500UF 20% 6.3V T/H
6SEP470M Compare Parts
  • 6SEP470M vs 6SEQP820M
  • 6SEP470M vs 6SEQP470M
  • 6SEP470M vs 6SEQP330M+T
  • 6SEP470M vs 6SEQP330M
  • 6SEP470M vs 6SEQP150M
  • 6SEP470M vs 6SEPC680M+T
  • 6SEP470M vs 6SEPC680M
  • 6SEP470M vs 6SEPC560MX+TSS
  • 6SEP470M vs 6SEPC560MX
  • 6SEP470M vs 6SEPC560MW+TSS
  • 6SEP470M vs 6SEPC560MW
  • 6SEP470M vs 6SEPC470MX+TSS
  • 6SEP470M vs 6SEPC470MX
  • 6SEP470M vs 6SEPC470MW+TSS
  • 6SEP470M vs 6SEPC470MW
  • 6SEP470M vs 6SEPC470ME+TSS
  • 6SEP470M vs 6SEPC470ME
  • 6SEP470M vs 6SEPC470M+TS
  • 6SEP470M vs 6SEPC470M
  • 6SEP470M vs 6SEPC220M+TSS
  • 6SEP470M vs 6SEPC220M
  • 6SEP470M vs 6SEPC1500M+T
  • 6SEP470M vs 6SEPC1500M
  • 6SEP470M vs 6SEPC1000MD
  • 6SEP470M vs 6SEP82M+TSS
  • 6SEP470M vs 6SEP82M
  • 6SEP470M vs 6SEP820M+T
  • 6SEP470M vs 6SEP820M
  • 6SEP470M vs 6SEP470M+TSS
  • 6SEP470M vs 6SEP330M+T
  • 6SEP470M vs 6SEP330M
  • 6SEP470M vs 6SEP150M+TSS
  • 6SEP470M vs 6SEP150M
  • Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast