☰
4TPF470ML
4TPF470ML
Active
Description:  CAP TANT POLY 470UF 4V 2917
Manufacturer:  Panasonic
Datasheet:   4TPF470ML Datasheet
History Price: $2.49
In Stock: 2240
4TPF470ML Specification
Specification
Part No
4TPF470ML
Category
Tantalum Polymer Capacitors
Manufacturer
Panasonic
Series
POSCAP? TPF
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
4 V
Type
Molded
ESR (Equivalent Series Resistance)
10mOhm @ 100kHz
Operating Temperature
-55℃ ~ 105℃
Lifetime @ Temp.
2000 Hrs @ 105℃
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.118" (3.00mm)
Lead Spacing
-
Manufacturer Size Code
D3L
Ratings
-
Features
General Purpose
4TPF470ML Related Parts
4TPB330ML
4TPB330ML
Panasonic
CAP TANT POLY 330UF 4V 2917
4TPB68M
4TPB68M
Panasonic
CAP TANT POLY 68UF 4V 1411
4TPE100MBB
4TPE100MBB
Panasonic
CAP TANT POLY 100UF 4V 1411
4TPE100MWB
4TPE100MWB
Panasonic
CAP TANT POLY 100UF 4V 1411
4TPE100MZB
4TPE100MZB
Panasonic
CAP TANT POLY 100UF 4V 1411
4TPE150MAUB
4TPE150MAUB
Panasonic
CAP TANT POLY 150UF 4V 1411
4TPE150MAZB
4TPE150MAZB
Panasonic
CAP TANT POLY 150UF 4V 1411
4TPE150MI
4TPE150MI
Panasonic
CAP TANT POLY 150UF 4V 2917
4TPE220M
4TPE220M
Panasonic
CAP TANT POLY 220UF 4V 2917
4TPE220MAZB
4TPE220MAZB
Panasonic
CAP TANT POLY 220UF 4V 1411
4TPE220MBB
4TPE220MBB
Panasonic
CAP TANT POLY 220UF 4V 1411
4TPE220MF
4TPE220MF
Panasonic
CAP TANT POLY 220UF 4V 2917
4TPF470ML Compare Parts
  • 4TPF470ML vs 4TPU47MSK
  • 4TPF470ML vs 4TPS220MUD
  • 4TPF470ML vs 4TPH68MHA
  • 4TPF470ML vs 4TPH150MABC
  • 4TPF470ML vs 4TPG220M
  • 4TPF470ML vs 4TPF680MZH
  • 4TPF470ML vs 4TPF680MFH
  • 4TPF470ML vs 4TPF680MAH
  • 4TPF470ML vs 4TPF330ML
  • 4TPF470ML vs 4TPF330MFL
  • 4TPF470ML vs 4TPF330M9L
  • 4TPF470ML vs 4TPE470MWL
  • 4TPF470ML vs 4TPE470ML
  • 4TPF470ML vs 4TPE470MIL
  • 4TPF470ML vs 4TPE470MFL
  • 4TPF470ML vs 4TPE470MCL
  • 4TPF470ML vs 4TPE330MW
  • 4TPF470ML vs 4TPE330MI
  • 4TPF470ML vs 4TPE330M
  • 4TPF470ML vs 4TPE220MZB
  • 4TPF470ML vs 4TPE220MVB
  • 4TPF470ML vs 4TPE220MV
  • 4TPF470ML vs 4TPE220MI
  • 4TPF470ML vs 4TPE220MF
  • 4TPF470ML vs 4TPE220MBB
  • 4TPF470ML vs 4TPE220MAZB
  • 4TPF470ML vs 4TPE220M
  • 4TPF470ML vs 4TPE150MI
  • 4TPF470ML vs 4TPE150MAZB
  • 4TPF470ML vs 4TPE150MAUB
  • 4TPF470ML vs 4TPE100MZB
  • 4TPF470ML vs 4TPE100MWB
  • 4TPF470ML vs 4TPE100MBB
  • 4TPF470ML vs 4TPB68M
  • 4TPF470ML vs 4TPB330ML
  • 4TPF470ML vs 4TPU15MSI
  • 4TPF470ML vs 4TPF470M5EL
  • 4TPF470ML vs 4TPE680M
  • 4TPF470ML vs 4TPB680M
  • 4TPF470ML vs 4TPB470M
  • Customer Reviews
    4.95 out of 5.00 stars from 169 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.