Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Panasonic 4SEQP1200M
4SEQP1200M
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 1200UF 20% 4V T/H
Manufacturer:
Panasonic
Datasheet:
4SEQP1200M Datasheet
History Price: $2.25
In Stock: 49780
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
4SEQP1200M Specification
Specification
Part No
4SEQP1200M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
1200 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
12mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
272 mA @ 120 Hz
Ripple Current @ High Frequency
5.44 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
4SEQP1200M PDF Datasheet
4SEQP1200M Datasheet
Click and Download: 4SEQP1200M Datasheet
4SEQP1200M Related Parts
4SEP100M
Panasonic
CAP ALUM POLY 100UF 20% 4V T/H
4SEP100M+TSS
Panasonic
CAP ALUM POLY 100UF 20% 4V T/H
4SEP1200M
Panasonic
CAP ALUM POLY 1200UF 20% 4V T/H
4SEP1200M+T
Panasonic
CAP ALUM POLY 1200UF 20% 4V T/H
4SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 4V T/H
4SEP150M+TSS
Panasonic
CAP ALUM POLY 150UF 20% 4V T/H
4SEP220M
Panasonic
CAP ALUM POLY 220UF 20% 4V T/H
4SEP220M+TSS
Panasonic
CAP ALUM POLY 220UF 20% 4V T/H
4SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 4V T/H
4SEP330M+TSS
Panasonic
CAP ALUM POLY 330UF 20% 4V T/H
4SEP470M
Panasonic
CAP ALUM POLY 470UF 20% 4V T/H
4SEP470M+T
Panasonic
CAP ALUM POLY 470UF 20% 4V T/H
4SEQP1200M Compare Parts
4SEQP1200M vs 4SEQP560M
4SEQP1200M vs 4SEQP330M
4SEQP1200M vs 4SEQP150M
4SEQP1200M vs 4SEPC820M+T
4SEQP1200M vs 4SEPC820M
4SEQP1200M vs 4SEPC680M+TS
4SEQP1200M vs 4SEPC680M
4SEQP1200M vs 4SEPC560MX+TSS
4SEQP1200M vs 4SEPC560MX
4SEQP1200M vs 4SEPC560MW+TSS
4SEQP1200M vs 4SEPC560MW
4SEQP1200M vs 4SEPC560M+TS
4SEQP1200M vs 4SEPC560M
4SEQP1200M vs 4SEP680M+T
4SEQP1200M vs 4SEP680M
4SEQP1200M vs 4SEP560M+TSS
4SEQP1200M vs 4SEP560M
4SEQP1200M vs 4SEP470M+T
4SEQP1200M vs 4SEP470M
4SEQP1200M vs 4SEP330M+TSS
4SEQP1200M vs 4SEP330M
4SEQP1200M vs 4SEP220M+TSS
4SEQP1200M vs 4SEP220M
4SEQP1200M vs 4SEP150M+TSS
4SEQP1200M vs 4SEP150M
4SEQP1200M vs 4SEP1200M+T
4SEQP1200M vs 4SEP1200M
4SEQP1200M vs 4SEP100M+TSS
4SEQP1200M vs 4SEP100M
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Kimberly Young
United States
2026-09-18 16:21
order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend