☰
4SEPC680M
4SEPC680M
Active
Description:  CAP ALUM POLY 680UF 20% 4V T/H
Manufacturer:  Panasonic
Datasheet:   4SEPC680M Datasheet
History Price: $1.81
In Stock: 19410
4SEPC680M Specification
Specification
Part No
4SEPC680M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
680 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
7mOhm
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
305 mA @ 120 Hz
Ripple Current @ High Frequency
6.1 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.512" (13.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
4SEPC680M Related Parts
4SEP100M
4SEP100M
Panasonic
CAP ALUM POLY 100UF 20% 4V T/H
4SEP100M+TSS
4SEP100M+TSS
Panasonic
CAP ALUM POLY 100UF 20% 4V T/H
4SEP1200M
4SEP1200M
Panasonic
CAP ALUM POLY 1200UF 20% 4V T/H
4SEP1200M+T
4SEP1200M+T
Panasonic
CAP ALUM POLY 1200UF 20% 4V T/H
4SEP150M
4SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 4V T/H
4SEP150M+TSS
4SEP150M+TSS
Panasonic
CAP ALUM POLY 150UF 20% 4V T/H
4SEP220M
4SEP220M
Panasonic
CAP ALUM POLY 220UF 20% 4V T/H
4SEP220M+TSS
4SEP220M+TSS
Panasonic
CAP ALUM POLY 220UF 20% 4V T/H
4SEP330M
4SEP330M
Panasonic
CAP ALUM POLY 330UF 20% 4V T/H
4SEP330M+TSS
4SEP330M+TSS
Panasonic
CAP ALUM POLY 330UF 20% 4V T/H
4SEP470M
4SEP470M
Panasonic
CAP ALUM POLY 470UF 20% 4V T/H
4SEP470M+T
4SEP470M+T
Panasonic
CAP ALUM POLY 470UF 20% 4V T/H
4SEPC680M Compare Parts
  • 4SEPC680M vs 4SEQP560M
  • 4SEPC680M vs 4SEQP330M
  • 4SEPC680M vs 4SEQP150M
  • 4SEPC680M vs 4SEQP1200M
  • 4SEPC680M vs 4SEPC820M+T
  • 4SEPC680M vs 4SEPC820M
  • 4SEPC680M vs 4SEPC680M+TS
  • 4SEPC680M vs 4SEPC560MX+TSS
  • 4SEPC680M vs 4SEPC560MX
  • 4SEPC680M vs 4SEPC560MW+TSS
  • 4SEPC680M vs 4SEPC560MW
  • 4SEPC680M vs 4SEPC560M+TS
  • 4SEPC680M vs 4SEPC560M
  • 4SEPC680M vs 4SEP680M+T
  • 4SEPC680M vs 4SEP680M
  • 4SEPC680M vs 4SEP560M+TSS
  • 4SEPC680M vs 4SEP560M
  • 4SEPC680M vs 4SEP470M+T
  • 4SEPC680M vs 4SEP470M
  • 4SEPC680M vs 4SEP330M+TSS
  • 4SEPC680M vs 4SEP330M
  • 4SEPC680M vs 4SEP220M+TSS
  • 4SEPC680M vs 4SEP220M
  • 4SEPC680M vs 4SEP150M+TSS
  • 4SEPC680M vs 4SEP150M
  • 4SEPC680M vs 4SEP1200M+T
  • 4SEPC680M vs 4SEP1200M
  • 4SEPC680M vs 4SEP100M+TSS
  • 4SEPC680M vs 4SEP100M
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend