☰
2SEPC560M
2SEPC560M
Active
Description:  CAP ALUM POLY 560UF 20% 2.5V T/H
Manufacturer:  Panasonic
Datasheet:   2SEPC560M Datasheet
History Price: $1.93
In Stock: 28160
2SEPC560M Specification
Specification
Part No
2SEPC560M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEPC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
560 µF
Tolerance
±20%
Voltage - Rated
2.5 V
ESR (Equivalent Series Resistance)
10mOhm
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
195 mA @ 120 Hz
Ripple Current @ High Frequency
3.9 A @ 100 kHz
Lead Spacing
0.079" (2.00mm)
Size / Dimension
0.197" Dia (5.00mm)
Height - Seated (Max)
0.354" (9.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
2SEPC560M Related Parts
2SEPC1000MX
2SEPC1000MX
Panasonic
CAP ALUM POL 1000UF 20% 2.5V T/H
2SEPC1000MX+S
2SEPC1000MX+S
Panasonic
CAP ALUM POL 1000UF 20% 2.5V T/H
2SEPC100MZ
2SEPC100MZ
Panasonic
CAP ALUM POLY 100UF 20% 2.5V T/H
2SEPC100MZ+TSS
2SEPC100MZ+TSS
Panasonic
CAP ALUM POLY 100UF 20% 2.5V T/H
2SEPC2700M
2SEPC2700M
Panasonic
CAP ALUM POL 2700UF 20% 2.5V T/H
2SEPC2700M+T
2SEPC2700M+T
Panasonic
CAP ALUM POL 2700UF 20% 2.5V T/H
2SEPC330MW
2SEPC330MW
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC330MZ
2SEPC330MZ
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC330MZ+TSS
2SEPC330MZ+TSS
Panasonic
CAP ALUM POLY 330UF 20% 2.5V T/H
2SEPC390M
2SEPC390M
Panasonic
CAP ALUM POLY 390UF 20% 2.5V T/H
2SEPC390M+TSS
2SEPC390M+TSS
Panasonic
CAP ALUM POLY 390UF 20% 2.5V T/H
2SEPC470MZ
2SEPC470MZ
Panasonic
CAP ALUM POLY 470UF 20% 2.5V T/H
2SEPC560M Compare Parts
  • 2SEPC560M vs 2SEPC820MY
  • 2SEPC560M vs 2SEPC820MX+TSS
  • 2SEPC560M vs 2SEPC820MX
  • 2SEPC560M vs 2SEPC820MW+TSS
  • 2SEPC560M vs 2SEPC820MW
  • 2SEPC560M vs 2SEPC820MD+TSS
  • 2SEPC560M vs 2SEPC820MD
  • 2SEPC560M vs 2SEPC560MZ+TSS
  • 2SEPC560M vs 2SEPC560MZ
  • 2SEPC560M vs 2SEPC560MX+TSS
  • 2SEPC560M vs 2SEPC560MX
  • 2SEPC560M vs 2SEPC560MW+TSS
  • 2SEPC560M vs 2SEPC560MW
  • 2SEPC560M vs 2SEPC560M+TSS
  • 2SEPC560M vs 2SEPC470MZ+TSS
  • 2SEPC560M vs 2SEPC470MZ
  • 2SEPC560M vs 2SEPC390M+TSS
  • 2SEPC560M vs 2SEPC390M
  • 2SEPC560M vs 2SEPC330MZ+TSS
  • 2SEPC560M vs 2SEPC330MZ
  • 2SEPC560M vs 2SEPC330MW
  • 2SEPC560M vs 2SEPC2700M+T
  • 2SEPC560M vs 2SEPC2700M
  • 2SEPC560M vs 2SEPC100MZ+TSS
  • 2SEPC560M vs 2SEPC100MZ
  • 2SEPC560M vs 2SEPC1000MX+S
  • 2SEPC560M vs 2SEPC1000MX
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase