☰
25SVPS10M
25SVPS10M
Active
Description:  CAP ALUM POLY 10UF 20% 25V SMD
Manufacturer:  Panasonic
Datasheet:   25SVPS10M Datasheet
History Price: $1.88
In Stock: 2400
25SVPS10M Specification
Specification
Part No
25SVPS10M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SVPS
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
10 µF
Tolerance
±20%
Voltage - Rated
25 V
ESR (Equivalent Series Resistance)
60mOhm
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
75 mA @ 120 Hz
Ripple Current @ High Frequency
1.5 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.276" (7.00mm)
Surface Mount Land Size
0.327" L x 0.327" W (8.30mm x 8.30mm)
Mounting Type
Surface Mount
Package / Case
Radial, Can - SMD
25SVPS10M PDF Datasheet
25SVPS10M Related Parts
25SEF180M
25SEF180M
Panasonic
CAP ALUM POLY 180UF 20% 25V T/H
25SEF330M
25SEF330M
Panasonic
CAP ALUM POLY 330UF 20% 25V T/H
25SEF56M
25SEF56M
Panasonic
CAP ALUM POLY 56UF 20% 25V T/H
25SEF82M
25SEF82M
Panasonic
CAP ALUM POLY 82UF 20% 25V T/H
25SEK120M
25SEK120M
Panasonic
CAP ALUM POLY 120UF 20% 25V T/H
25SEK270M
25SEK270M
Panasonic
CAP ALUM POLY 270UF 20% 25V T/H
25SEK470M
25SEK470M
Panasonic
CAP ALUM POLY 470UF 20% 25V T/H
25SEK82M
25SEK82M
Panasonic
CAP ALUM POLY 82UF 20% 25V T/H
25SEP10M
25SEP10M
Panasonic
CAP ALUM POLY 10UF 20% 25V T/H
25SEP10M+TSS
25SEP10M+TSS
Panasonic
CAP ALUM POLY 10UF 20% 25V T/H
25SEP22M
25SEP22M
Panasonic
CAP ALUM POLY 22UF 20% 25V T/H
25SEP22M+T
25SEP22M+T
Panasonic
CAP ALUM POLY 22UF 20% 25V T/H
25SVPS10M Compare Parts
  • 25SVPS10M vs 25SVT180M
  • 25SVPS10M vs 25SVT100M
  • 25SVPS10M vs 25SVPT330M
  • 25SVPS10M vs 25SVPT180M
  • 25SVPS10M vs 25SVPT100M
  • 25SVPS10M vs 25SVPK82M
  • 25SVPS10M vs 25SVPK470M
  • 25SVPS10M vs 25SVPK33M
  • 25SVPS10M vs 25SVPK270M
  • 25SVPS10M vs 25SVPK120M
  • 25SVPS10M vs 25SVPG15M
  • 25SVPS10M vs 25SVPF82M
  • 25SVPS10M vs 25SVPF56M
  • 25SVPS10M vs 25SVPF47M
  • 25SVPS10M vs 25SVPF330M
  • 25SVPS10M vs 25SVPF27MX
  • 25SVPS10M vs 25SVPF180M
  • 25SVPS10M vs 25SVPF100M
  • 25SVPS10M vs 25SVPD82M
  • 25SVPS10M vs 25SVPD47M
  • 25SVPS10M vs 25SVPD39M
  • 25SVPS10M vs 25SVPD22M
  • 25SVPS10M vs 25SVPD10M
  • 25SVPS10M vs 25SVP6R8M
  • 25SVPS10M vs 25SVP56M
  • 25SVPS10M vs 25SVP33M
  • 25SVPS10M vs 25SVP22M
  • 25SVPS10M vs 25SVP10M
  • 25SVPS10M vs 25SVF82M
  • 25SVPS10M vs 25SVF56M
  • 25SVPS10M vs 25SVF47M
  • 25SVPS10M vs 25SVF330M
  • 25SVPS10M vs 25SVF27M
  • 25SVPS10M vs 25SVF180M
  • 25SVPS10M vs 25SVF100M
  • 25SVPS10M vs 25SEPF82M+TSS
  • 25SVPS10M vs 25SEPF82M
  • 25SVPS10M vs 25SEPF56M+TSS
  • 25SVPS10M vs 25SEPF56M
  • 25SVPS10M vs 25SEPF330M+T
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.