Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Panasonic 20SEQP68M
20SEQP68M
Active
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 68UF 20% 20V T/H
Manufacturer:
Panasonic
Datasheet:
20SEQP68M Datasheet
History Price: $1.66
In Stock: 38060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
20SEQP68M Specification
Specification
Part No
20SEQP68M
Category
Aluminum Polymer Capacitors
Manufacturer
Panasonic
Series
OS-CON?, SEQP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
68 µF
Tolerance
±20%
Voltage - Rated
20 V
ESR (Equivalent Series Resistance)
40mOhm
Lifetime @ Temp.
1000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
759 mA @ 100 kHz
Ripple Current @ High Frequency
0.197" (5.00mm)
Lead Spacing
0.394" Dia (10.00mm)
Size / Dimension
0.315" (8.00mm)
Height - Seated (Max)
-
Surface Mount Land Size
Through Hole
Mounting Type
Radial, Can
Package / Case
37.95 mA @ 120 Hz
20SEQP68M PDF Datasheet
20SEQP68M Datasheet
Click and Download: 20SEQP68M Datasheet
20SEQP68M Related Parts
20SEF120M
Panasonic
CAP ALUM POLY 120UF 20% 20V T/H
20SEF180M
Panasonic
CAP ALUM POLY 180UF 20% 20V T/H
20SEF390M
Panasonic
CAP ALUM POLY 390UF 20% 20V T/H
20SEF560M
Panasonic
CAP ALUM POLY 560UF 20% 20V T/H
20SEP100M
Panasonic
CAP ALUM POLY 100UF 20% 20V T/H
20SEP100M+TSS
Panasonic
CAP ALUM POLY 100UF 20% 20V T/H
20SEP100MX
Panasonic
CAP ALUM POLY 100UF 20% 20V T/H
20SEP100MX+T
Panasonic
CAP ALUM POLY 100UF 20% 20V T/H
20SEP150M
Panasonic
CAP ALUM POLY 150UF 20% 20V T/H
20SEP150M+T
Panasonic
CAP ALUM POLY 150UF 20% 20V T/H
20SEP22M
Panasonic
CAP ALUM POLY 22UF 20% 20V T/H
20SEP22M+TSS
Panasonic
CAP ALUM POLY 22UF 20% 20V T/H
20SEQP68M Compare Parts
20SEQP68M vs 20SVT390M
20SEQP68M vs 20SVT180M
20SEQP68M vs 20SVQP47M
20SEQP68M vs 20SVQP22M
20SEQP68M vs 20SVPT560M
20SEQP68M vs 20SVPT390M
20SEQP68M vs 20SVPT180M
20SEQP68M vs 20SVPS47M
20SEQP68M vs 20SVPS22M
20SEQP68M vs 20SVPK68M
20SEQP68M vs 20SVPK680M
20SEQP68M vs 20SVPK470M
20SEQP68M vs 20SVPK220M
20SEQP68M vs 20SVPK150M
20SEQP68M vs 20SVPG33M
20SEQP68M vs 20SVPF56MX
20SEQP68M vs 20SVPF560M
20SEQP68M vs 20SVPF390M
20SEQP68M vs 20SVPF180M
20SEQP68M vs 20SVPF120M
20SEQP68M vs 20SVPB22M
20SEQP68M vs 20SVPB15M
20SEQP68M vs 20SVPA47M
20SEQP68M vs 20SVPA22M
20SEQP68M vs 20SVPA10M
20SEQP68M vs 20SVP68M
20SEQP68M vs 20SVP56M
20SEQP68M vs 20SVP47M
20SEQP68M vs 20SVP33M
20SEQP68M vs 20SVP27M
20SEQP68M vs 20SVP22M
20SEQP68M vs 20SVP150M
20SEQP68M vs 20SVP10M
20SEQP68M vs 20SVP100M
20SEQP68M vs 20SVF56M
20SEQP68M vs 20SVF560M
20SEQP68M vs 20SVF390M
20SEQP68M vs 20SVF180M
20SEQP68M vs 20SVF120M
20SEQP68M vs 20SEQP68M+T
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok