505K100RA4-FA
505K100RA4-FA
Active
Description:  CAPACITOR MLP 5.0UF 100V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 28400
505K100RA4-FA Specification
Specification
Part No
505K100RA4-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
5 µF
Tolerance
?0%
Voltage Rating - AC
80V
Voltage Rating - DC
100V
Dielectric Material
Polyester, Metallized
Operating Temperature
6 mOhms
Mounting Type
-55℃ ~ 125℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.449" L x 0.220" W (11.40mm x 5.60mm)
Termination
0.480" (12.20mm)
Lead Spacing
PC Pins
Applications
0.394" (10.00mm)
Ratings
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
ESR (Equivalent Series Resistance)
Low ESR, High Temperature
505K100RA4-FA PDF Datasheet
505K100RA4-FA Related Parts
505HC3400K2EM8
505HC3400K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3400K4TM6
505HC3400K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3400K4VM6
505HC3400K4VM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHAS MT
505HC3B400K2SM6
505HC3B400K2SM6
Illinois Capacitor
CAP FILM 5UF 10% 400VAC CHASSIS
505HC4500K2EM8
505HC4500K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC4500K4TM6
505HC4500K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC6500K2EM8
505HC6500K2EM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505HC6500K4TM6
505HC6500K4TM6
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505LC3400K5LM8
505LC3400K5LM8
Illinois Capacitor
CAP FILM 5UF 10% 400VAC SMD
505LC4500K5LM8
505LC4500K5LM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505LC6500K5PM8
505LC6500K5PM8
Illinois Capacitor
CAP FILM 5UF 10% 500VAC CHAS MT
505MABA01KJM
505MABA01KJM
Illinois Capacitor
CAP FILM 5UF 10% 800VDC RADIAL
505K100RA4-FA Compare Parts
  • 505K100RA4-FA vs 505QPC250KB5A3CL
  • 505K100RA4-FA vs 505QPC250KB5A03
  • 505K100RA4-FA vs 505PMC400KSP2
  • 505K100RA4-FA vs 505PHC850K
  • 505K100RA4-FA vs 505PHC700K
  • 505K100RA4-FA vs 505PHC600K
  • 505K100RA4-FA vs 505PHC400K
  • 505K100RA4-FA vs 505PHC330KN
  • 505K100RA4-FA vs 505PHC330KJ
  • 505K100RA4-FA vs 505PHC250K
  • 505K100RA4-FA vs 505PHB700K4J
  • 505K100RA4-FA vs 505PHB700K2J
  • 505K100RA4-FA vs 505PHB600K2J
  • 505K100RA4-FA vs 505PHB400K4H
  • 505K100RA4-FA vs 505PHB400K2J
  • 505K100RA4-FA vs 505PHB400K2H
  • 505K100RA4-FA vs 505PHB250K4H
  • 505K100RA4-FA vs 505PHB250K2H
  • 505K100RA4-FA vs 505MABA04KHS
  • 505K100RA4-FA vs 505MABA03KHS
  • 505K100RA4-FA vs 505MABA01KJM
  • 505K100RA4-FA vs 505LC6500K5PM8
  • 505K100RA4-FA vs 505LC4500K5LM8
  • 505K100RA4-FA vs 505LC3400K5LM8
  • 505K100RA4-FA vs 505HC6500K4TM6
  • 505K100RA4-FA vs 505HC6500K2EM8
  • 505K100RA4-FA vs 505HC4500K4TM6
  • 505K100RA4-FA vs 505HC4500K2EM8
  • 505K100RA4-FA vs 505HC3B400K2SM6
  • 505K100RA4-FA vs 505HC3400K4VM6
  • 505K100RA4-FA vs 505HC3400K4TM6
  • 505K100RA4-FA vs 505HC3400K2EM8
  • 505K100RA4-FA vs 505K100RA4
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.