104K250RA4-FA
104K250RA4-FA
Active
Description:  CAPACITOR MLP 0.1UF 250V RADIAL
Manufacturer:  Paktron
History Price: Active
In Stock: 20600
104K250RA4-FA Specification
Specification
Part No
104K250RA4-FA
Category
Film Capacitors
Manufacturer
Paktron
Series
Angstor?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage Rating - AC
160V
Voltage Rating - DC
250V
Dielectric Material
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Through Hole
Package / Case
Radial
Size / Dimension
0.449" L x 0.161" W (11.40mm x 4.10mm)
Height - Seated (Max)
0.256" (6.50mm)
Termination
PC Pins
Lead Spacing
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
Features
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
6 mOhms
104K250RA4-FA PDF Datasheet
104K250RA4-FA Related Parts
104HC1102K2CM6
104HC1102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC1102K2SM6
104HC1102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC2102K2CM6
104HC2102K2CM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC2102K2SM6
104HC2102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASS
104HC3102K2EM8
104HC3102K2EM8
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4TM6
104HC3102K4TM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3102K4VM6
104HC3102K4VM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHAS MT
104HC3A102K2SM6
104HC3A102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104HC3B102K2SM6
104HC3B102K2SM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC CHASSIS
104LC3102KL505HM6
104LC3102KL505HM6
Illinois Capacitor
CAP FILM 0.1UF 10% 1KVAC SMD
104MKP275K
104MKP275K
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104MKP275KC
104MKP275KC
Illinois Capacitor
CAP FILM 0.1UF 10% 310VAC RADIAL
104K250RA4-FA Compare Parts
  • 104K250RA4-FA vs 104PSB302K2J
  • 104K250RA4-FA vs 104PSB252K4H
  • 104K250RA4-FA vs 104PSB252K2J
  • 104K250RA4-FA vs 104PSB252K2H
  • 104K250RA4-FA vs 104PSB202K2H
  • 104K250RA4-FA vs 104PSB152K2H
  • 104K250RA4-FA vs 104PSB122K2H
  • 104K250RA4-FA vs 104PSB122K2G
  • 104K250RA4-FA vs 104PPB630K
  • 104K250RA4-FA vs 104PPB400K
  • 104K250RA4-FA vs 104PPB250K
  • 104K250RA4-FA vs 104PPB202KB
  • 104K250RA4-FA vs 104PPB202K
  • 104K250RA4-FA vs 104PPB162K
  • 104K250RA4-FA vs 104PPB102KG
  • 104K250RA4-FA vs 104PPB102K
  • 104K250RA4-FA vs 104PPA850KD11
  • 104K250RA4-FA vs 104PPA850K
  • 104K250RA4-FA vs 104PPA700KG
  • 104K250RA4-FA vs 104PPA302K
  • 104K250RA4-FA vs 104PPA252KD20
  • 104K250RA4-FA vs 104PPA202K
  • 104K250RA4-FA vs 104PPA152K
  • 104K250RA4-FA vs 104PPA122K
  • 104K250RA4-FA vs 104PPA102KJ
  • 104K250RA4-FA vs 104PPA102KG
  • 104K250RA4-FA vs 104PHB850K2H
  • 104K250RA4-FA vs 104MWS402KN
  • 104K250RA4-FA vs 104MWS252KO
  • 104K250RA4-FA vs 104MWR630K
  • 104K250RA4-FA vs 104MWR400K
  • 104K250RA4-FA vs 104MWR250K
  • 104K250RA4-FA vs 104MWR152KJ
  • 104K250RA4-FA vs 104MWR102K
  • 104K250RA4-FA vs 104MWR100K
  • 104K250RA4-FA vs 104MSR630KSA02
  • 104K250RA4-FA vs 104MSR630KCN08
  • 104K250RA4-FA vs 104MSR630K
  • 104K250RA4-FA vs 104MSR400K
  • 104K250RA4-FA vs 104MSR250K
  • Customer Reviews
    4.95 out of 5.00 stars from 62 customer reviews from all over the world
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.